Win Source Part Number: 1261872-STM32MP151CA
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: STM32MP1
Core Processor: ARM® Cortex®-A7
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 209MHz, 650MHz
Co-Processors/DSP: ARM® Cortex®-M4
RAM Controllers: DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration: Yes
Display & Interface Controllers: HDMI-CEC, LCD
Ethernet: 10/100Mbps, GbE
USB: USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Voltage - I/O: 2.5V, 3.3V
Security Features: ARM TZ
Package: Tray
Additional Interfaces: CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB
Standard Package: 1,500
Package / Case: 448-LFBGA
Supplier Device Package: 448-LFBGA (18x18)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM32
ARM® Cortex®-A7 Microprocessor IC STM32MP1 1 Core, 32-Bit 209MHz, 650MHz 448-LFBGA (18x18)
IC MPU STM32MP1 650MHZ 448LFBGA
ARM® Cortex®-A7 Microprocessor IC STM32MP1 1 Core, 32-Bit 209MHz, 650MHz 448-LFBGA (18x18)
MPU WITH ARM CORTEX-A7 650 MHZ,
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 1261872-STM32MP151CAA3T | STM32MP151CAA3T-ND | STM32MP151CAA3T | STM32MP151CAA3T | STM32MP151CAA3T | STM32MP151CAA3T |
| Product Name | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Embedded - Microprocessors | Microprocessors - MPU |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Supply Voltage | 2.5V, 3.3V | 2.5V; 3.3V | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Microprocessor Family | ARM; ARM® Cortex®-A7 | ARM; ARMR CortexR-A7 | ARM® Cortex®-A7 | ARM; ARM® Cortex®-A7 |