STMicroelectronics, Inc. Integrated Circuits (ICs) Embedded Microprocessors STM32MP151AAB3

Description
Manufacturer: STMicroelectronics Category: Integrated Circuits (ICs) Embedded Microprocessors Series: STM32MP1 Package: Tray Product Status: Active Core Processor: ARM® Cortex®-A7 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 209MHz, 650MHz Voltage - I/O: 2.5V, 3.3V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Category: Integrated Circuits (ICs) Embedded Microprocessors Series: STM32MP1 Package: Tray Product Status: Active Core Processor: ARM® Cortex®-A7 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 209MHz, 650MHz Voltage - I/O: 2.5V, 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Embedded Microprocessors -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microprocessors
Integrated Circuits (ICs) Embedded Microprocessors
Manufacturer: STMicroelectronics Category: Integrated Circuits (ICs) Embedded Microprocessors Series: STM32MP1 Package: Tray Product Status: Active Core Processor: ARM® Cortex®-A7 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 209MHz, 650MHz Voltage - I/O: 2.5V, 3.3V

Manufacturer: STMicroelectronics
Category: Integrated Circuits (ICs) Embedded Microprocessors
Series: STM32MP1
Package: Tray
Product Status: Active
Core Processor: ARM® Cortex®-A7
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 209MHz, 650MHz
Voltage - I/O: 2.5V, 3.3V

Buy Now Datasheet
32-bit 32bit 650MHz Embedded Microprocessor MPU - 694-STM32MP151AAB3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 650MHz Embedded Microprocessor MPU
694-STM32MP151AAB3
32-bit 32bit 650MHz Embedded Microprocessor MPU 694-STM32MP151AAB3
MPU RISC 32bit 650MHz 354-Pin LFBGA Tray Product overview: STM32MP151AAB3 from STMicroelectronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 650MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 650MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-STM32MP151AAB3 can be used for catalog matching and distributor lookup.

MPU RISC 32bit 650MHz 354-Pin LFBGA Tray Product overview: STM32MP151AAB3 from STMicroelectronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 650MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 650MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-STM32MP151AAB3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 497-19105-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
497-19105-ND
Microprocessors 497-19105-ND
ARM® Cortex®-A7 Microprocessor IC STM32MP1 1 Core, 32-Bit 209MHz, 650MHz 354-LFBGA (16x16)

ARM® Cortex®-A7 Microprocessor IC STM32MP1 1 Core, 32-Bit 209MHz, 650MHz 354-LFBGA (16x16)

Buy Now Datasheet
Microprocessors - STM32MP151AAB3 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
STM32MP151AAB3
Microprocessors STM32MP151AAB3
MPU ARM CORTEX-A7 650 MHZ ARM CO

MPU ARM CORTEX-A7 650 MHZ ARM CO

Supplier's Site Datasheet
Embedded - Microprocessors - STM32MP151AAB3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
STM32MP151AAB3
Embedded - Microprocessors STM32MP151AAB3
MPU ARM CORTEX-A7 650 MHZ ARM CO

MPU ARM CORTEX-A7 650 MHZ ARM CO

Supplier's Site Datasheet
Microprocessors - STM32MP151AAB3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
STM32MP151AAB3
Microprocessors STM32MP151AAB3
ARM® Cortex®-A7 Microprocessor IC STM32MP1 1 Core, 32-Bit 209MHz, 650MHz 354-LFBGA (16x16)

ARM® Cortex®-A7 Microprocessor IC STM32MP1 1 Core, 32-Bit 209MHz, 650MHz 354-LFBGA (16x16)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - STM32MP151AAB3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
STM32MP151AAB3
Integrated Circuits (ICs) - Embedded - Microprocessors STM32MP151AAB3
IC MPU STM32MP1 650MHZ 354LFBGA

IC MPU STM32MP1 650MHZ 354LFBGA

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
STM32MP151AAB3
Microprocessors - MPU STM32MP151AAB3
Microprocessors - MPU MPU with Arm Cortex-A7 650 MHz, Arm Cortex-M4 real-time coprocessor, TFT display

Microprocessors - MPU MPU with Arm Cortex-A7 650 MHz, Arm Cortex-M4 real-time coprocessor, TFT display

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-STM32MP151AAB3 497-19105-ND STM32MP151AAB3 STM32MP151AAB3 STM32MP151AAB3 STM32MP151AAB3 STM32MP151AAB3
Product Name Integrated Circuits (ICs) Embedded Microprocessors 32-bit 32bit 650MHz Embedded Microprocessor MPU Microprocessors Microprocessors Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors - MPU
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 2.5V, 3.3V 2.5V; 3.3V
Architecture RISC
Microprocessor Family ARM; ARM® Cortex®-A7 ARM® Cortex®-A7 ARM; ARM® Cortex®-A7 ARM® Cortex®-A7 ARM; ARMR CortexR-A7
Package Type Other; 354-LFBGA Other; 354-LFBGA BGA; Other; 354-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM1707 Sitara Processor - AM1707DZKBA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
6 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details