STMicroelectronics 32-bit 32BIT 512KB Embedded Microcontroller MCU STM32L562ZET6TR

Description
IC MCU 32BIT 512KB FLASH 144LQFP Product overview: STM32L562ZET6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L562ZET6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 512KB FLASH 144LQFP Product overview: STM32L562ZET6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L562ZET6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-STM32L562ZET6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-STM32L562ZET6TR
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-STM32L562ZET6TR
IC MCU 32BIT 512KB FLASH 144LQFP Product overview: STM32L562ZET6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L562ZET6TR can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 144LQFP Product overview: STM32L562ZET6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L562ZET6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-STM32L562ZET6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32L562ZET6TR-ND
Microcontrollers 497-STM32L562ZET6TR-ND
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L562ZET6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L562ZET6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L562ZET6TR
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site
Microcontrollers - STM32L562ZET6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L562ZET6TR
Microcontrollers STM32L562ZET6TR
ARM® Cortex®-M33 STM32L5 Microcontroller IC 32-Bit 110MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M33 STM32L5 Microcontroller IC 32-Bit 110MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32L562ZET6TR 497-STM32L562ZET6TR-ND STM32L562ZET6TR STM32L562ZET6TR
Product Name 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 110 MHz 110 MHz 110 MHz 110 MHz
RAM 256 KB 256 KB 256 KB 256 KB
Supply Voltage 1.71 to 3.6 volts 1.71 to 3.6 volts 3.6 volts
Serial Interface CAN/I2C/SPI/UART/USART/USB CAN; SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C165LMHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
1GHz 8KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details