STMicroelectronics Microcontrollers STM32L562VET6TR

Description
IC MCU 32BIT 512KB FLASH 100LQFP
Request a Quote Datasheet
Description
IC MCU 32BIT 512KB FLASH 100LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32L562VET6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32L562VET6TR-ND
Microcontrollers 497-STM32L562VET6TR-ND
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Buy Now Datasheet
Microcontrollers - STM32L562VET6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L562VET6TR
Microcontrollers STM32L562VET6TR
ARM® Cortex®-M33 STM32L5 Microcontroller IC 32-Bit 110MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M33 STM32L5 Microcontroller IC 32-Bit 110MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L562VET6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L562VET6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L562VET6TR
IC MCU 32BIT 512KB FLSH 100LQFP

IC MCU 32BIT 512KB FLSH 100LQFP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32L562VET6TR-ND STM32L562VET6TR STM32L562VET6TR
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 110 MHz 110 MHz 110 MHz
Bits Other; A/D 16x12b SAR; D/A 2x12b
RAM 256 KB 256 KB 256 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - B164CILM3VCAZNT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC847BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details