STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM32L562E-DK

Description
STM32L562ZE Discovery STM32L5 ARM® Cortex®-M33 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32L562ZE Discovery STM32L5 ARM® Cortex®-M33 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-STM32L562E-DK-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-STM32L562E-DK-ND
Embedded MCU, DSP Evaluation Boards 497-STM32L562E-DK-ND
STM32L562ZE Discovery STM32L5 ARM® Cortex®-M33 MCU 32-Bit Embedded Evaluation Board

STM32L562ZE Discovery STM32L5 ARM® Cortex®-M33 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Microcontroller Development Tools - 1988655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontroller Development Tools
1988655
Microcontroller Development Tools 1988655
STM32L562E-DK, Discovery kit STM32L5 MCU

STM32L562E-DK, Discovery kit STM32L5 MCU

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283946-STM32L562E-DK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283946-STM32L562E-DK
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283946-STM32L562E-DK
Win Source Part Number: 1283946-STM32L562E-D K Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32L5 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M33 Package: Bulk Standard Package: 1 Contents: Board(s), LCD Utilized IC / Part: STM32L562ZE Board Type: Evaluation Platform Platform: Discovery Mounting Type: Fixed ECCN: 5A002A4 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-STM32L562E-DK Base Product Number: STM32 Interconnect System: Arduino R3 Shield, Pmod, STMod+

Win Source Part Number: 1283946-STM32L562E-DK
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32L5
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M33
Package: Bulk
Standard Package: 1
Contents: Board(s), LCD
Utilized IC / Part: STM32L562ZE
Board Type: Evaluation Platform
Platform: Discovery
Mounting Type: Fixed
ECCN: 5A002A4
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: 497-STM32L562E-DK
Base Product Number: STM32
Interconnect System: Arduino R3 Shield, Pmod, STMod+

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM32L562E-DK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM32L562E-DK
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM32L562E-DK
DISCOVERY KIT WITH STM32L562ZE M

DISCOVERY KIT WITH STM32L562ZE M

Supplier's Site
Discovery Kit, 32Bit, Arm Cortex-M33; Silicon Manufacturer Stmicroelectronics - 52AH4442 - Newark, An Avnet Company
Chicago, IL, United States
Discovery Kit, 32Bit, Arm Cortex-M33; Silicon Manufacturer Stmicroelectronics
52AH4442
Discovery Kit, 32Bit, Arm Cortex-M33; Silicon Manufacturer Stmicroelectronics 52AH4442
DISCOVERY KIT, 32BIT, ARM CORTEX-M33; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M33; Silicon Core Number:STM32L562QEI6 QU RoHS Compliant: Yes

DISCOVERY KIT, 32BIT, ARM CORTEX-M33; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32; Core Architecture:ARM; Core Sub-Architecture:Cortex-M33; Silicon Core Number:STM32L562QEI6QU RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-STM32L562E-DK-ND 1988655 1283946-STM32L562E-DK STM32L562E-DK 52AH4442
Product Name Embedded MCU, DSP Evaluation Boards Microcontroller Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Discovery Kit, 32Bit, Arm Cortex-M33; Silicon Manufacturer Stmicroelectronics
Manufacturer STMICROELECTRONICS; Other ARM; Arm; Other Discovery; Other STMicroelectronics; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB,JSW6-23DR-75+,99-01-1817.F - TB-722-F+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 2305116 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-IST_A05_FLOWMODULMITMFS02-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
Sensor Development Boards and Evaluation Kits - 10142605-02 - TE Connectivity
Specs
Category Development Suite / Kit
View Details