STMicroelectronics, Inc. Microcontrollers STM32L552RET6Q

Description
ARM® Cortex®-M33 STM32L5 Microcontroller IC 32-Bit Single-Core 110MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M33 STM32L5 Microcontroller IC 32-Bit Single-Core 110MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32L552RET6Q-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32L552RET6Q-ND
Microcontrollers 497-STM32L552RET6Q-ND
ARM® Cortex®-M33 STM32L5 Microcontroller IC 32-Bit Single-Core 110MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M33 STM32L5 Microcontroller IC 32-Bit Single-Core 110MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - STM32L552RET6Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L552RET6Q
Microcontrollers STM32L552RET6Q
ARM® Cortex®-M33 STM32L5 Microcontroller IC 32-Bit Single-Core 110MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M33 STM32L5 Microcontroller IC 32-Bit Single-Core 110MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - STM32L552RET6Q - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L552RET6Q
Embedded - Microcontrollers STM32L552RET6Q
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L552RET6Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L552RET6Q
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L552RET6Q
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32L552RET6Q-ND STM32L552RET6Q STM32L552RET6Q STM32L552RET6Q
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 110 MHz 110 MHz 110 MHz
Bits Other; A/D 15x12b; D/A 2x12b
RAM 256 KB 256 KB 256 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-CR16MCS9VJE7 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAHXUMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details