STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L552QEI6

Description
Win Source Part Number: 1262114-STM32L552QEI 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L5 Core Processor: ARM® Cortex®-M33 Speed: 110MHz Package: Tray Standard Package: 416 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, PWM, WDT Number of I/O: 108 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 132-UFBGA Supplier Device Package: 132-UFBGA (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32L552QEI6 Base Product Number: STM32
Request a Quote Datasheet
Description
Win Source Part Number: 1262114-STM32L552QEI 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L5 Core Processor: ARM® Cortex®-M33 Speed: 110MHz Package: Tray Standard Package: 416 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, PWM, WDT Number of I/O: 108 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 132-UFBGA Supplier Device Package: 132-UFBGA (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32L552QEI6 Base Product Number: STM32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262114-STM32L552QEI6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262114-STM32L552QEI6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262114-STM32L552QEI6
Win Source Part Number: 1262114-STM32L552QEI 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L5 Core Processor: ARM® Cortex®-M33 Speed: 110MHz Package: Tray Standard Package: 416 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, PWM, WDT Number of I/O: 108 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 132-UFBGA Supplier Device Package: 132-UFBGA (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32L552QEI6 Base Product Number: STM32

Win Source Part Number: 1262114-STM32L552QEI6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32L5
Core Processor: ARM® Cortex®-M33
Speed: 110MHz
Package: Tray
Standard Package: 416
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O: 108
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 132-UFBGA
Supplier Device Package: 132-UFBGA (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-STM32L552QEI6
Base Product Number: STM32

Buy Now Datasheet
Microcontrollers - 497-STM32L552QEI6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32L552QEI6-ND
Microcontrollers 497-STM32L552QEI6-ND
ARM® Cortex®-M33 STM32L5 Microcontroller IC 32-Bit Single-Core 110MHz 512KB (512K x 8) FLASH 132-UFBGA (7x7)

ARM® Cortex®-M33 STM32L5 Microcontroller IC 32-Bit Single-Core 110MHz 512KB (512K x 8) FLASH 132-UFBGA (7x7)

Buy Now Datasheet
Low-Power ARM Cortex-M 110 MHz Embedded Microcontroller MCU - 685-STM32L552QEI6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power ARM Cortex-M 110 MHz Embedded Microcontroller MCU
685-STM32L552QEI6
Low-Power ARM Cortex-M 110 MHz Embedded Microcontroller MCU 685-STM32L552QEI6
Ultra-low-power with FPU Arm Cortex-M33 with Trust Zone, MCU 110 MHz with 512 kbytes of Flash memory Product overview: STM32L552QEI6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 110 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 110 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L552QEI6 can be used for catalog matching and distributor lookup.

Ultra-low-power with FPU Arm Cortex-M33 with Trust Zone, MCU 110 MHz with 512 kbytes of Flash memory Product overview: STM32L552QEI6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 110 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 110 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L552QEI6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32L552QEI6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L552QEI6
Microcontrollers STM32L552QEI6
ARM® Cortex®-M33 STM32L5 Microcontroller IC 32-Bit Single-Core 110MHz 512KB (512K x 8) FLASH 132-UFBGA (7x7)

ARM® Cortex®-M33 STM32L5 Microcontroller IC 32-Bit Single-Core 110MHz 512KB (512K x 8) FLASH 132-UFBGA (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L552QEI6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L552QEI6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L552QEI6
IC MCU 32BIT 512KB FLSH 132UFBGA

IC MCU 32BIT 512KB FLSH 132UFBGA

Supplier's Site
Embedded - Microcontrollers - STM32L552QEI6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L552QEI6
Embedded - Microcontrollers STM32L552QEI6
IC MCU 32BIT 512KB FLSH 132UFBGA

IC MCU 32BIT 512KB FLSH 132UFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1262114-STM32L552QEI6 497-STM32L552QEI6-ND 685-STM32L552QEI6 STM32L552QEI6 STM32L552QEI6 STM32L552QEI6
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Low-Power ARM Cortex-M 110 MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 110 MHz 110 MHz 48 MHz 110 MHz 110 MHz
RAM 512 KB 256 KB 256 KB 256 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 1.71 to 3.6 volts 1.71 to 3.6 volts 1.71 to ? volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC845BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Embedded - Microcontrollers - C167CSL40MCAKXQLA1 - 793847-C167CSL40MCAKXQLA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
RAM 11 KB
View Details
8 suppliers