ARM® Cortex®-M33 STM32L5 Microcontroller IC 32-Bit Single-Core 110MHz 512KB (512K x 8) FLASH 81-WLCSP (4.36x4.07)
IC MCU 32BIT 512KB FLASH 81WLCSP
IC MCU 32BIT 512KB FLASH 81WLCSP
IC MCU 32BIT 512KB FLASH 81WLCSP
ARM® Cortex®-M33 STM32L5 Microcontroller IC 32-Bit Single-Core 110MHz 512KB (512K x 8) FLASH 81-WLCSP (4.36x4.07)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-STM32L552MEY6QTR-ND | STM32L552MEY6QTR | STM32L552MEY6QTR | STM32L552MEY6QTR | STM32L552MEY6QTR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 110 MHz | 110 MHz | 110 MHz | 110 MHz | |
| Bits | Other; A/D 31x12b; D/A 2x12b | ||||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | |
| ROM | 512 KB |