STM32L552E-EV, Eval kit for STM32L5 MCU
STM32L552ZE STM32L5 ARM® Cortex®-M33 MCU 32-Bit Embedded Evaluation Board
Win Source Part Number: 1283945-STM32L552E-E
Category: Development Boards, Kits, Programmers>Evaluati
Series: STM32L5
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M33
Package: Bulk
Standard Package: 1
Contents: Board(s), LCD
Utilized IC / Part: STM32L552ZE
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-STM32L552E-EV
Base Product Number: STM32
Suggested Programming Environment: GNU GCC, IAR EW, Keil MDK
Interconnect System: Pmod, STMod+
EVAL BOARD, 32BIT, ARM CORTEX-M33F; Silicon Manufacturer:STMicro
EVALUATION BOARD WITH STM32L552Z
| RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1988656 | 497-STM32L552E-EV-ND | 1283945-STM32L552E-EV | 52AH4441 | STM32L552E-EV |
| Product Name | Microcontroller Development Tools | Embedded MCU, DSP Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Eval Board, 32Bit, Arm Cortex-M33F; Silicon Manufacturer Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards |
| Category | Development Suite / Kit | Developement Board | Developement Board | Developement Board |