ARM® Cortex®-M4 STM32L4S Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 2MB FLASH 144LQFP
MCU, ARM CORTEX-M4, 120MHZ, LQFP-144; Product Range:STM32 Family STM32L4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:2MB; RAM Memory Size:640KB; No. of Pins:144Pins; RoHS Compliant: Yes
IC MCU 32BIT 2MB FLASH 144LQFP
ARM® Cortex®-M4 STM32L4S Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
ARM Microcontrollers - MCU Ultra-low-power with FPU ARM Cortex-M4 MCU 120 MHz with 2048 kbytes Flash, USB OTG, DFSDM, LCD-TFT, MIPI DSI, AES-256, HASH
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-STM32L4S9ZIT6-ND | STM32L4S9ZIT6 | 52AC7584 | STM32L4S9ZIT6 | STM32L4S9ZIT6 | STM32L4S9ZIT6 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Mcu, Arm Cortex-M4, 120Mhz, Lqfp-144; Product Range Stmicroelectronics | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 16x12b; D/A 2x12b | |||||
| RAM | 640 KB | 640 KB | 640 KB | 640 KB | ||
| ROM | 2000 KB |