STMicroelectronics, Inc. Microcontrollers STM32L4R9ZIT6

Description
ARM® Cortex®-M4 STM32L4R Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32L4R Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-17678-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17678-ND
Microcontrollers 497-17678-ND
ARM® Cortex®-M4 STM32L4R Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 STM32L4R Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262154-STM32L4R9ZIT6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262154-STM32L4R9ZIT6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262154-STM32L4R9ZIT6
Win Source Part Number: 1262154-STM32L4R9ZIT 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L4R Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Tray Standard Package: 60 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 112 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 640K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-17678 Base Product Number: STM32L4R9

Win Source Part Number: 1262154-STM32L4R9ZIT6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32L4R
Core Processor: ARM® Cortex®-M4
Speed: 120MHz
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 112
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 640K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-17678
Base Product Number: STM32L4R9

Buy Now Datasheet
Microcontrollers - 1647008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1647008
Microcontrollers 1647008
STM32L4R9 Cortex M4 MCU 144 Pin LQFP

STM32L4R9 Cortex M4 MCU 144 Pin LQFP

Supplier's Site
Microcontrollers - 1647008P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1647008P
Microcontrollers 1647008P
STM32L4R9 Cortex M4 MCU 144 Pin LQFP

STM32L4R9 Cortex M4 MCU 144 Pin LQFP

Supplier's Site
Microcontrollers - 1646965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1646965
Microcontrollers 1646965
STM32L4R9 Cortex M4 MCU 144 Pin LQFP

STM32L4R9 Cortex M4 MCU 144 Pin LQFP

Supplier's Site
Industrial ARM Cortex-M 32-bit 120MHz Embedded Microcontroller MCU - 685-STM32L4R9ZIT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial ARM Cortex-M 32-bit 120MHz Embedded Microcontroller MCU
685-STM32L4R9ZIT6
Industrial ARM Cortex-M 32-bit 120MHz Embedded Microcontroller MCU 685-STM32L4R9ZIT6
32-bit ARM Cortex-M4 MCU, 120MHz, 2MB Flash, 640KB RAM, 112 I/O, Industrial Product overview: STM32L4R9ZIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 120MHz, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 120MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L4R9ZIT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 120MHz, 2MB Flash, 640KB RAM, 112 I/O, Industrial Product overview: STM32L4R9ZIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 120MHz, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 120MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L4R9ZIT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32L4R9ZIT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L4R9ZIT6
Microcontrollers STM32L4R9ZIT6
ARM® Cortex®-M4 STM32L4R Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 STM32L4R Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Mcu, Arm Cortex-M4, 120Mhz, Lqfp-144; Product Range Stmicroelectronics - 47AC1659 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M4, 120Mhz, Lqfp-144; Product Range Stmicroelectronics
47AC1659
Mcu, Arm Cortex-M4, 120Mhz, Lqfp-144; Product Range Stmicroelectronics 47AC1659
MCU, ARM CORTEX-M4, 120MHZ, LQFP-144; Product Range:STM32 Family STM32L4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:2MB; RAM Memory Size:640KB; No. of Pins:144Pins; RoHS Compliant: Yes

MCU, ARM CORTEX-M4, 120MHZ, LQFP-144; Product Range:STM32 Family STM32L4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:2MB; RAM Memory Size:640KB; No. of Pins:144Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32L4R9ZIT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L4R9ZIT6
Embedded - Microcontrollers STM32L4R9ZIT6
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L4R9ZIT6
ARM Microcontrollers - MCU STM32L4R9ZIT6
ARM Microcontrollers - MCU Ultra-low-power with FPU ARM Cortex-M4 MCU 120 MHz with 2048 kbytes Flash, USB OTG, DFSDM, LCD-TFT, MIPI DSI

ARM Microcontrollers - MCU Ultra-low-power with FPU ARM Cortex-M4 MCU 120 MHz with 2048 kbytes Flash, USB OTG, DFSDM, LCD-TFT, MIPI DSI

Buy Now Datasheet
Microcontrollers - STM32L4R9ZIT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L4R9ZIT6
Microcontrollers STM32L4R9ZIT6
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L4R9ZIT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L4R9ZIT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L4R9ZIT6
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-17678-ND 1262154-STM32L4R9ZIT6 1647008 1647008P 685-STM32L4R9ZIT6 STM32L4R9ZIT6 47AC1659 STM32L4R9ZIT6 STM32L4R9ZIT6 STM32L4R9ZIT6 STM32L4R9ZIT6
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Industrial ARM Cortex-M 32-bit 120MHz Embedded Microcontroller MCU Microcontrollers Mcu, Arm Cortex-M4, 120Mhz, Lqfp-144; Product Range Stmicroelectronics Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 120 MHz 120 MHz 48 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 640 KB 2000 KB 640 KB 640 KB 640 KB 640 KB 640 KB
ROM 2000 KB 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - CR16MCS9VJE8/NOPB - 771752-CR16MCS9VJE8/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
5 suppliers
Microcontrollers - 7GA830179 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
2 suppliers
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details