STMicroelectronics, Inc. Microcontroller Development Tools STM32L4R9I-DISCO

Description
STM32L4R9 DISCOVERY BRD,STM32L4R9I-DISCO
Request a Quote Datasheet
Description
STM32L4R9 DISCOVERY BRD,STM32L4R9I-DISCO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontroller Development Tools - 1646963 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontroller Development Tools
1646963
Microcontroller Development Tools 1646963
STM32L4R9 DISCOVERY BRD,STM32L4R9I-DISCO

STM32L4R9 DISCOVERY BRD,STM32L4R9I-DISCO

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283948-STM32L4R9I-DISCO - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283948-STM32L4R9I-DISCO
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283948-STM32L4R9I-DISCO
Win Source Part Number: 1283948-STM32L4R9I-D ISCO Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32L4 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Package: Bulk Standard Package: 1 Contents: Board(s), OLED Utilized IC / Part: STM32L4R9 Board Type: Evaluation Platform Platform: Discovery Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-17669 Base Product Number: STM32

Win Source Part Number: 1283948-STM32L4R9I-DISCO
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32L4
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4
Package: Bulk
Standard Package: 1
Contents: Board(s), OLED
Utilized IC / Part: STM32L4R9
Board Type: Evaluation Platform
Platform: Discovery
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: 497-17669
Base Product Number: STM32

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 497-17669-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-17669-ND
Embedded MCU, DSP Evaluation Boards 497-17669-ND
STM32L4R9 Discovery STM32L4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

STM32L4R9 Discovery STM32L4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Eval Board, 32Bit Arm Cortex-M4 Mcu; Silicon Manufacturer Stmicroelectronics - 50AC7314 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, 32Bit Arm Cortex-M4 Mcu; Silicon Manufacturer Stmicroelectronics
50AC7314
Eval Board, 32Bit Arm Cortex-M4 Mcu; Silicon Manufacturer Stmicroelectronics 50AC7314
EVAL BOARD, 32BIT ARM CORTEX-M4 MCU; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32L4; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M4; Silicon Core Number:STM32L4R9AII6 ; Kit RoHS Compliant: Yes

EVAL BOARD, 32BIT ARM CORTEX-M4 MCU; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32L4; Core Architecture:ARM; Core Sub-Architecture:Cortex-M4; Silicon Core Number:STM32L4R9AII6; Kit RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM32L4R9I-DISCO
Development Boards & Kits - ARM STM32L4R9I-DISCO
Development Boards & Kits - ARM Discovery kit with STM32L4R9AI MCU

Development Boards & Kits - ARM Discovery kit with STM32L4R9AI MCU

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM32L4R9I-DISCO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM32L4R9I-DISCO
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM32L4R9I-DISCO
DISCOVERY STM32L4R9 EVAL BRD

DISCOVERY STM32L4R9 EVAL BRD

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1646963 1283948-STM32L4R9I-DISCO 497-17669-ND 50AC7314 STM32L4R9I-DISCO STM32L4R9I-DISCO
Product Name Microcontroller Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Eval Board, 32Bit Arm Cortex-M4 Mcu; Silicon Manufacturer Stmicroelectronics Development Boards & Kits - ARM Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Development Suite / Kit Developement Board Developement Board Developement Board; Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB BPF-E,HR1176,20FL01,50 OHM - TB-573+ - Mini-Circuits
Specs
Category Developement Board
View Details
4G/LTE NTRIP - RTK Starter Kit - AS-STARTKIT-4G-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Tool Accessories - 2010713 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details