STMicroelectronics, Inc. Microcontrollers STM32L4R5ZIY6TR

Description
ARM® Cortex®-M4 STM32L4R Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-WLCSP (5.24x5.24)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32L4R Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-WLCSP (5.24x5.24)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-17673-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17673-2-ND
Microcontrollers 497-17673-2-ND
ARM® Cortex®-M4 STM32L4R Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-WLCSP (5.24x5.24)

ARM® Cortex®-M4 STM32L4R Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-WLCSP (5.24x5.24)

Buy Now Datasheet
Microcontrollers - 497-17673-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17673-1-ND
Microcontrollers 497-17673-1-ND
ARM® Cortex®-M4 STM32L4R Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-WLCSP (5.24x5.24)

ARM® Cortex®-M4 STM32L4R Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-WLCSP (5.24x5.24)

Buy Now Datasheet
Microcontrollers - 497-17673-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17673-6-ND
Microcontrollers 497-17673-6-ND
ARM® Cortex®-M4 STM32L4R Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-WLCSP (5.24x5.24)

ARM® Cortex®-M4 STM32L4R Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-WLCSP (5.24x5.24)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262166-STM32L4R5ZIY6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262166-STM32L4R5ZIY6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262166-STM32L4R5ZIY6TR
Win Source Part Number: 1262166-STM32L4R5ZIY 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L4R Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 115 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 640K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 144-UFBGA, WLCSP Supplier Device Package: 144-WLCSP (5.24x5.24) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-17673-1,-1138-ST M32L4R5ZIY6TRCT,497- 17673-2,-1138-STM32L 4R5ZIY6TRDKR,-1138-S TM32L4R5ZIY6TR,497-1 7673-6 Base Product Number: STM32L4R5

Win Source Part Number: 1262166-STM32L4R5ZIY6TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32L4R
Core Processor: ARM® Cortex®-M4
Speed: 120MHz
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 115
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 640K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 144-UFBGA, WLCSP
Supplier Device Package: 144-WLCSP (5.24x5.24)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-17673-1,-1138-STM32L4R5ZIY6TRCT,497-17673-2,-1138-STM32L4R5ZIY6TRDKR,-1138-STM32L4R5ZIY6TR,497-17673-6
Base Product Number: STM32L4R5

Buy Now Datasheet
Low-Power ARM Cortex-M 120 MHz Embedded Microcontroller MCU - 685-STM32L4R5ZIY6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power ARM Cortex-M 120 MHz Embedded Microcontroller MCU
685-STM32L4R5ZIY6TR
Low-Power ARM Cortex-M 120 MHz Embedded Microcontroller MCU 685-STM32L4R5ZIY6TR
Ultra-low-power with FPU Arm Cortex-M4 MCU 120 MHz with 2048 kbytes of Flash memory, USB OTG, DFSDM, CHROM-ART Product overview: STM32L4R5ZIY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 120 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 120 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L4R5ZIY6TR can be used for catalog matching and distributor lookup.

Ultra-low-power with FPU Arm Cortex-M4 MCU 120 MHz with 2048 kbytes of Flash memory, USB OTG, DFSDM, CHROM-ART Product overview: STM32L4R5ZIY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 120 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 120 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L4R5ZIY6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32L4R5ZIY6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L4R5ZIY6TR
Embedded - Microcontrollers STM32L4R5ZIY6TR
IC MCU 32BIT 2MB FLASH 144WLCSP

IC MCU 32BIT 2MB FLASH 144WLCSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L4R5ZIY6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L4R5ZIY6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L4R5ZIY6TR
IC MCU 32BIT 2MB FLASH 144WLCSP

IC MCU 32BIT 2MB FLASH 144WLCSP

Supplier's Site
Microcontrollers - STM32L4R5ZIY6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L4R5ZIY6TR
Microcontrollers STM32L4R5ZIY6TR
ARM® Cortex®-M4 STM32L4R Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-WLCSP (5.24x5.24)

ARM® Cortex®-M4 STM32L4R Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-WLCSP (5.24x5.24)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L4R5ZIY6TR
ARM Microcontrollers - MCU STM32L4R5ZIY6TR
ARM Microcontrollers - MCU Ultra-low-power with FPU ARM Cortex-M4 MCU 120 MHz with 2048 kbytes Flash, USB OTG, DFSDM, CHROM-ART

ARM Microcontrollers - MCU Ultra-low-power with FPU ARM Cortex-M4 MCU 120 MHz with 2048 kbytes Flash, USB OTG, DFSDM, CHROM-ART

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-17673-2-ND 1262166-STM32L4R5ZIY6TR 685-STM32L4R5ZIY6TR STM32L4R5ZIY6TR STM32L4R5ZIY6TR STM32L4R5ZIY6TR STM32L4R5ZIY6TR
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Low-Power ARM Cortex-M 120 MHz Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 120 MHz 120 MHz 48 MHz 120 MHz 120 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 640 KB 2000 KB 640 KB 640 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - A80C286-12 - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type Other; PGA68
View Details
32-bit 1GHz 128KB VQFN Embedded Microcontroller MCU - 879-CC1310F128RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - A2C04190000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers