STMicroelectronics, Inc. Microcontrollers STM32L4R5ZIT6P

Description
ST STM32L4R5ZIT6P
Request a Quote Datasheet
Description
ST STM32L4R5ZIT6P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 2333083P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2333083P
Microcontrollers 2333083P
ST STM32L4R5ZIT6P

ST STM32L4R5ZIT6P

Supplier's Site
Microcontrollers - 2333082 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2333082
Microcontrollers 2333082
ST STM32L4R5ZIT6P

ST STM32L4R5ZIT6P

Supplier's Site
Microcontrollers - 2333083 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2333083
Microcontrollers 2333083
ST STM32L4R5ZIT6P

ST STM32L4R5ZIT6P

Supplier's Site
Microcontrollers - 497-19682-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19682-ND
Microcontrollers 497-19682-ND
ARM® Cortex®-M4 STM32L4R Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 STM32L4R Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262155-STM32L4R5ZIT6P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262155-STM32L4R5ZIT6P
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262155-STM32L4R5ZIT6P
Win Source Part Number: 1262155-STM32L4R5ZIT 6P Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L4R Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Tray Standard Package: 360 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 115 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 640K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: STM32L4R5ZIT6P,497-1 9682 Base Product Number: STM32L4R5

Win Source Part Number: 1262155-STM32L4R5ZIT6P
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32L4R
Core Processor: ARM® Cortex®-M4
Speed: 120MHz
Package: Tray
Standard Package: 360
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 115
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 640K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: STM32L4R5ZIT6P,497-19682
Base Product Number: STM32L4R5

Buy Now Datasheet
Industrial ARM Cortex-M 32-bit 120MHz Embedded Microcontroller MCU - 685-STM32L4R5ZIT6P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial ARM Cortex-M 32-bit 120MHz Embedded Microcontroller MCU
685-STM32L4R5ZIT6P
Industrial ARM Cortex-M 32-bit 120MHz Embedded Microcontroller MCU 685-STM32L4R5ZIT6P
32-bit ARM Cortex-M4 MCU, 120MHz, 2MB Flash, 115 I/O, Industrial, 144-Pin Product overview: STM32L4R5ZIT6P from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 120MHz, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 120MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L4R5ZIT6P can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 120MHz, 2MB Flash, 115 I/O, Industrial, 144-Pin Product overview: STM32L4R5ZIT6P from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 120MHz, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 120MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L4R5ZIT6P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32L4R5ZIT6P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L4R5ZIT6P
Microcontrollers STM32L4R5ZIT6P
ARM® Cortex®-M4 STM32L4R Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 STM32L4R Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L4R5ZIT6P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L4R5ZIT6P
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L4R5ZIT6P
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site
Embedded - Microcontrollers - STM32L4R5ZIT6P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L4R5ZIT6P
Embedded - Microcontrollers STM32L4R5ZIT6P
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - STM32L4R5ZIT6P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L4R5ZIT6P
Microcontrollers STM32L4R5ZIT6P
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L4R5ZIT6P
ARM Microcontrollers - MCU STM32L4R5ZIT6P
ARM Microcontrollers - MCU Ultra-low-power with FPU ARM Cortex-M4 MCU 120 MHz with 2048 kbytes Flash, USB OTG, DFSDM, CHROM-ART

ARM Microcontrollers - MCU Ultra-low-power with FPU ARM Cortex-M4 MCU 120 MHz with 2048 kbytes Flash, USB OTG, DFSDM, CHROM-ART

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 2333083P 497-19682-ND 1262155-STM32L4R5ZIT6P 685-STM32L4R5ZIT6P STM32L4R5ZIT6P STM32L4R5ZIT6P STM32L4R5ZIT6P STM32L4R5ZIT6P STM32L4R5ZIT6P
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Industrial ARM Cortex-M 32-bit 120MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
ROM 2048 KB 2000 KB
Package Type QFP; Other; LQFP LFQP; Other; 144-LQFP QFP; Other; 144-LQFP Other; 144-LQFP QFP; Other; 144-LQFP
Pin Count 100 144
Clock Speed 120 MHz 120 MHz 48 MHz 120 MHz 120 MHz 120 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - ACE1502EMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details