STMicroelectronics, Inc. ARM Cortex-M 32-bit 120MHz 2MB Embedded Microcontroller MCU STM32L4R5QII6

Description
32-bit ARM Cortex-M4 MCU, 120MHz, 2MB Flash, 110 I/O, USB OTG Product overview: STM32L4R5QII6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L4R5QII6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M4 MCU, 120MHz, 2MB Flash, 110 I/O, USB OTG Product overview: STM32L4R5QII6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L4R5QII6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 120MHz 2MB Embedded Microcontroller MCU - 685-STM32L4R5QII6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 120MHz 2MB Embedded Microcontroller MCU
685-STM32L4R5QII6
ARM Cortex-M 32-bit 120MHz 2MB Embedded Microcontroller MCU 685-STM32L4R5QII6
32-bit ARM Cortex-M4 MCU, 120MHz, 2MB Flash, 110 I/O, USB OTG Product overview: STM32L4R5QII6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L4R5QII6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 120MHz, 2MB Flash, 110 I/O, USB OTG Product overview: STM32L4R5QII6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L4R5QII6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262150-STM32L4R5QII6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262150-STM32L4R5QII6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262150-STM32L4R5QII6
Win Source Part Number: 1262150-STM32L4R5QII 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L4R Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Tray Standard Package: 416 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 110 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 640K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 132-UFBGA Supplier Device Package: 132-UFBGA (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-17671 Base Product Number: STM32L4R5

Win Source Part Number: 1262150-STM32L4R5QII6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32L4R
Core Processor: ARM® Cortex®-M4
Speed: 120MHz
Package: Tray
Standard Package: 416
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 110
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 640K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 132-UFBGA
Supplier Device Package: 132-UFBGA (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-17671
Base Product Number: STM32L4R5

Buy Now Datasheet
Microcontrollers - 497-17671-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17671-ND
Microcontrollers 497-17671-ND
ARM® Cortex®-M4 STM32L4R Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 132-UFBGA (7x7)

ARM® Cortex®-M4 STM32L4R Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 132-UFBGA (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L4R5QII6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L4R5QII6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L4R5QII6
IC MCU 32BIT 2MB FLASH 132UFBGA

IC MCU 32BIT 2MB FLASH 132UFBGA

Supplier's Site
Embedded - Microcontrollers - STM32L4R5QII6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L4R5QII6
Embedded - Microcontrollers STM32L4R5QII6
IC MCU 32BIT 2MB FLASH 132UFBGA

IC MCU 32BIT 2MB FLASH 132UFBGA

Supplier's Site Datasheet
Microcontrollers - STM32L4R5QII6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L4R5QII6
Microcontrollers STM32L4R5QII6
IC MCU 32BIT 2MB FLASH 132UFBGA

IC MCU 32BIT 2MB FLASH 132UFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L4R5QII6
ARM Microcontrollers - MCU STM32L4R5QII6
ARM Microcontrollers - MCU Ultra-low-power with FPU ARM Cortex-M4 MCU 120 MHz with 2048 kbytes Flash, USB OTG, DFSDM, CHROM-ART

ARM Microcontrollers - MCU Ultra-low-power with FPU ARM Cortex-M4 MCU 120 MHz with 2048 kbytes Flash, USB OTG, DFSDM, CHROM-ART

Buy Now Datasheet
Microcontrollers - STM32L4R5QII6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L4R5QII6
Microcontrollers STM32L4R5QII6
ARM® Cortex®-M4 STM32L4R Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 132-UFBGA (7x7)

ARM® Cortex®-M4 STM32L4R Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 132-UFBGA (7x7)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32L4R5QII6 1262150-STM32L4R5QII6 497-17671-ND STM32L4R5QII6 STM32L4R5QII6 STM32L4R5QII6 STM32L4R5QII6 STM32L4R5QII6
Product Name ARM Cortex-M 32-bit 120MHz 2MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Supply Voltage 1.8 to ? volts 1.71 to 3.6 volts 1.71 to 3.6 volts 3.6 volts 1.71 to 3.6 volts
RAM 2000 KB 640 KB 640 KB 640 KB 640 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - A2C01835300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers