STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L4R5AGI6

Description
Win Source Part Number: 1262157-STM32L4R5AGI 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L4R Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Tray Standard Package: 416 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 112 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 640K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 169-UFBGA Supplier Device Package: 169-UFBGA (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-18056,STM32L4R5A GI6 Base Product Number: STM32L4R5
Request a Quote Datasheet
Description
Win Source Part Number: 1262157-STM32L4R5AGI 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L4R Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Tray Standard Package: 416 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 112 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 640K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 169-UFBGA Supplier Device Package: 169-UFBGA (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-18056,STM32L4R5A GI6 Base Product Number: STM32L4R5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262157-STM32L4R5AGI6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262157-STM32L4R5AGI6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262157-STM32L4R5AGI6
Win Source Part Number: 1262157-STM32L4R5AGI 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L4R Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Tray Standard Package: 416 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 112 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 640K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 169-UFBGA Supplier Device Package: 169-UFBGA (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-18056,STM32L4R5A GI6 Base Product Number: STM32L4R5

Win Source Part Number: 1262157-STM32L4R5AGI6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32L4R
Core Processor: ARM® Cortex®-M4
Speed: 120MHz
Package: Tray
Standard Package: 416
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 112
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 640K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 169-UFBGA
Supplier Device Package: 169-UFBGA (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-18056,STM32L4R5AGI6
Base Product Number: STM32L4R5

Buy Now Datasheet
ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU - 685-STM32L4R5AGI6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU
685-STM32L4R5AGI6
ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU 685-STM32L4R5AGI6
32-bit ARM Cortex-M4 MCU, 120MHz, 1MB Flash, 640KB RAM, 169-BGA Product overview: STM32L4R5AGI6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 1MB, 640KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L4R5AGI6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 120MHz, 1MB Flash, 640KB RAM, 169-BGA Product overview: STM32L4R5AGI6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 1MB, 640KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L4R5AGI6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-18056-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18056-ND
Microcontrollers 497-18056-ND
ARM® Cortex®-M4 STM32L4R Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 169-UFBGA (7x7)

ARM® Cortex®-M4 STM32L4R Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 169-UFBGA (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L4R5AGI6
ARM Microcontrollers - MCU STM32L4R5AGI6
ARM Microcontrollers - MCU Ultra-low-power with FPU ARM Cortex-M4 MCU 120 MHz with 1024 kbytes Flash, USB OTG, DFSDM, CHROM-ART

ARM Microcontrollers - MCU Ultra-low-power with FPU ARM Cortex-M4 MCU 120 MHz with 1024 kbytes Flash, USB OTG, DFSDM, CHROM-ART

Buy Now Datasheet
Embedded - Microcontrollers - STM32L4R5AGI6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L4R5AGI6
Embedded - Microcontrollers STM32L4R5AGI6
IC MCU 32BIT 1MB FLASH 169UFBGA

IC MCU 32BIT 1MB FLASH 169UFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L4R5AGI6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L4R5AGI6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L4R5AGI6
IC MCU 32BIT 1MB FLASH 169UFBGA

IC MCU 32BIT 1MB FLASH 169UFBGA

Supplier's Site
Microcontrollers - STM32L4R5AGI6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L4R5AGI6
Microcontrollers STM32L4R5AGI6
ARM® Cortex®-M4 STM32L4R Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 169-UFBGA (7x7)

ARM® Cortex®-M4 STM32L4R Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 169-UFBGA (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1262157-STM32L4R5AGI6 685-STM32L4R5AGI6 497-18056-ND STM32L4R5AGI6 STM32L4R5AGI6 STM32L4R5AGI6 STM32L4R5AGI6
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 120 MHz 48 MHz 120 MHz 120 MHz 120 MHz
RAM 1000 KB 640 KB 640 KB 640 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 1.71 to 3.6 volts 1.14 to ? volts 1.71 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7032BSTZ-88 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
 - 8909008441XUMA1 - Rochester Electronics
Infineon Technologies AG
View Details