The STM32L4Q5CGT6 is a 32-bit microcontroller based on the Arm® Cortex®-M4 architecture, featuring a floating-point unit (FPU) and capable of operating at a frequency of up to 120 MHz. It offers 1 MB of Flash memory and 320 KB of SRAM, with advanced low-power features including FlexPowerControl, allowing operation from a power supply range of 1.71 V to 3.6 V. The device supports a wide temperature range from -40 °C to 125 °C and includes multiple low-power modes, achieving current consumption as low as 22 nA in shutdown mode. The microcontroller is equipped with a rich set of peripherals, including 23 communication interfaces such as USB OTG, I2C, USART, and SPI, as well as 11 analog peripherals including dual 12-bit ADCs and DACs. It also features up to 24 capacitive sensing channels and advanced graphics capabilities with a Chrom-ART Accelerator for enhanced graphic content creation. The STM32L4Q5CGT6 is available in various package options, including LQFP and UFBGA, making it suitable for a range of applications requiring efficient processing and low power consumption.
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 48-LQFP (7x7)
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 1MB FLASH 48LQFP
IC MCU 32BIT 1MB FLASH 48LQFP
IC MCU 32BIT 1MB FLASH 48LQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-STM32L4Q5CGT6-ND | STM32L4Q5CGT6 | STM32L4Q5CGT6 | STM32L4Q5CGT6 | STM32L4Q5CGT6 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | 32 Bit |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |
| Bits | Other; A/D 16x12b; D/A 2x12b | ||||
| RAM | 320 KB | 320 KB | 320 KB | 320 KB | |
| ROM | 1000 KB |