IC MCU 32BIT 1MB FLASH 100WLCSP
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-WLCSP (4.62x4.14)
IC MCU 32BIT 1MB FLASH 100WLCSP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STM32L4P5VGY6TR | STM32L4P5VGY6TR | STM32L4P5VGY6TR |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 120 MHz | 120 MHz | |
| RAM | 320 KB | 320 KB | |
| I/O Ports | 83 |