The STM32L4P5VGY6PTR is an ultra-low-power 32-bit microcontroller based on the Arm Cortex-M4 architecture, featuring a floating-point unit (FPU) and capable of operating at frequencies up to 120 MHz. It offers 1 MB of Flash memory and 320 KB of SRAM, with advanced power management capabilities including FlexPowerControl, allowing operation from a supply voltage range of 1.71 V to 3.6 V. The device supports a wide temperature range from -40 °C to 125 °C, making it suitable for various applications. This microcontroller includes multiple communication interfaces, such as USB OTG, I2C, USART, and SPI, along with 23 peripherals and 11 analog peripherals, including dual 12-bit ADCs and DACs. It also features a Chrom-ART Accelerator for enhanced graphics processing and supports capacitive sensing with up to 24 channels. The STM32L4P5VGY6PTR is designed for low power consumption, with various low-power modes and a fast wake-up time of 5 µs from Stop mode, making it ideal for battery-operated devices. Overall, the STM32L4P5VGY6PTR is a versatile microcontroller suitable for applications requiring efficient power management, robust performance, and extensive peripheral support.
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-WLCSP (4.62x4.14)
IC MCU 32BIT 1MB FLASH 100WLCSP
IC MCU 32BIT 1MB FLASH 100WLCSP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STM32L4P5VGY6PTR | STM32L4P5VGY6PTR | STM32L4P5VGY6PTR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 120 MHz | 120 MHz | |
| RAM | 320 KB | 320 KB | |
| I/O Ports | 83 |