STMicroelectronics, Inc. Microcontrollers STM32L4P5CEU6

Description
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 48-UFQFPN (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 48-UFQFPN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32L4P5CEU6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32L4P5CEU6-ND
Microcontrollers 497-STM32L4P5CEU6-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1368898-STM32L4P5CEU6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1368898-STM32L4P5CEU6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1368898-STM32L4P5CEU6
Win Source Part Number: 1368898-STM32L4P5CEU 6 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: STM32L4 Package: Tray Product Status: Active Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UFQFPN (7x7) Base Product Number: STM32L4P5 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 120MHz Number of I/O: 38 Core Processor: ARM® Cortex®-M4 Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 320K x 8 Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V Data Converters: A/D 10x12b; D/A 2x12b Oscillator Type: Internal

Win Source Part Number: 1368898-STM32L4P5CEU6
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 38 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: STM32L4
Package: Tray
Product Status: Active
Package / Case: 48-UFQFN Exposed Pad
Supplier Device Package: 48-UFQFPN (7x7)
Base Product Number: STM32L4P5
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 120MHz
Number of I/O: 38
Core Processor: ARM® Cortex®-M4
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 320K x 8
Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V
Data Converters: A/D 10x12b; D/A 2x12b
Oscillator Type: Internal

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-STM32L4P5CEU6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-STM32L4P5CEU6
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-STM32L4P5CEU6
IC MCU 32BIT 512KB FLSH 48UFQFPN Product overview: STM32L4P5CEU6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L4P5CEU6 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLSH 48UFQFPN Product overview: STM32L4P5CEU6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L4P5CEU6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L4P5CEU6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L4P5CEU6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L4P5CEU6
IC MCU 32BIT 512KB FLSH 48UFQFPN

IC MCU 32BIT 512KB FLSH 48UFQFPN

Supplier's Site
Embedded - Microcontrollers - STM32L4P5CEU6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L4P5CEU6
Embedded - Microcontrollers STM32L4P5CEU6
IC MCU 32BIT 512KB FLSH 48UFQFPN

IC MCU 32BIT 512KB FLSH 48UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM32L4P5CEU6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L4P5CEU6
Microcontrollers STM32L4P5CEU6
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32L4P5CEU6-ND 1368898-STM32L4P5CEU6 685-STM32L4P5CEU6 STM32L4P5CEU6 STM32L4P5CEU6 STM32L4P5CEU6
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 10x12b; D/A 2x12b
RAM 320 KB 512 KB 320 KB 320 KB 320 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C2DBYY001950 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details