STMicroelectronics Microcontrollers STM32L4P5AEI6

Description
IC MCU 32BIT 512KB FLSH 169UFBGA
Request a Quote Datasheet
Description
IC MCU 32BIT 512KB FLSH 169UFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32L4P5AEI6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32L4P5AEI6-ND
Microcontrollers 497-STM32L4P5AEI6-ND
IC MCU 32BIT 512KB FLSH 169UFBGA

IC MCU 32BIT 512KB FLSH 169UFBGA

Buy Now Datasheet
Microcontrollers - STM32L4P5AEI6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L4P5AEI6
Microcontrollers STM32L4P5AEI6
ARM® Cortex®-M4F STM32L4 Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 169-UFBGA (7x7)

ARM® Cortex®-M4F STM32L4 Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 169-UFBGA (7x7)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L4P5AEI6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L4P5AEI6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L4P5AEI6
IC MCU 32BIT 512KB FLSH 169UFBGA

IC MCU 32BIT 512KB FLSH 169UFBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32L4P5AEI6-ND STM32L4P5AEI6 STM32L4P5AEI6
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz
Bits Other; A/D 16x12b SAR; D/A 2x12b
RAM 320 KB 320 KB 320 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC832BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C161PIL25FCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers