STMicroelectronics, Inc. Microcontrollers STM32L4A6VGY6TR

Description
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 100-WLCSP (4.62x4.14)
Request a Quote
Description
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 100-WLCSP (4.62x4.14)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32L4A6VGY6TR is an ultra-low-power microcontroller featuring an ARM Cortex-M4 core with a floating-point unit, capable of operating at frequencies up to 80 MHz. It includes 1 MB of flash memory and 320 KB of SRAM, with advanced power management capabilities allowing for various low-power modes, including a shutdown mode consuming only 25 nA. The device supports a wide voltage range from 1.71 V to 3.6 V and operates within a temperature range of -40 °C to 125 °C. This microcontroller is equipped with a rich set of peripherals, including three 12-bit ADCs, two 12-bit DACs, and multiple communication interfaces such as USB OTG, UART, and SPI. It also features a dedicated Chrom-ART Accelerator for enhanced graphics processing and supports up to 136 fast I/Os, many of which are 5 V-tolerant. The STM32L4A6VGY6TR is suitable for applications requiring efficient power consumption and high performance, making it a strong candidate for battery-operated devices and IoT applications.

Datasheet Summary
Powered by GS/AI

The STM32L4A6VGY6TR is an ultra-low-power microcontroller featuring an ARM Cortex-M4 core with a floating-point unit, capable of operating at frequencies up to 80 MHz. It includes 1 MB of flash memory and 320 KB of SRAM, with advanced power management capabilities allowing for various low-power modes, including a shutdown mode consuming only 25 nA. The device supports a wide voltage range from 1.71 V to 3.6 V and operates within a temperature range of -40 °C to 125 °C. This microcontroller is equipped with a rich set of peripherals, including three 12-bit ADCs, two 12-bit DACs, and multiple communication interfaces such as USB OTG, UART, and SPI. It also features a dedicated Chrom-ART Accelerator for enhanced graphics processing and supports up to 136 fast I/Os, many of which are 5 V-tolerant. The STM32L4A6VGY6TR is suitable for applications requiring efficient power consumption and high performance, making it a strong candidate for battery-operated devices and IoT applications.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM32L4A6VGY6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32L4A6VGY6TR-ND
Microcontrollers STM32L4A6VGY6TR-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 100-WLCSP (4.62x4.14)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 100-WLCSP (4.62x4.14)

Buy Now Datasheet
Industrial ARM Cortex-M 32-bit 1MB Embedded Microcontroller MCU - 685-STM32L4A6VGY6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial ARM Cortex-M 32-bit 1MB Embedded Microcontroller MCU
685-STM32L4A6VGY6TR
Industrial ARM Cortex-M 32-bit 1MB Embedded Microcontroller MCU 685-STM32L4A6VGY6TR
32-bit ARM Cortex-M4 MCU, 1MB Flash, 80MHz, Industrial Product overview: STM32L4A6VGY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 1MB, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L4A6VGY6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 1MB Flash, 80MHz, Industrial Product overview: STM32L4A6VGY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 1MB, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L4A6VGY6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262272-STM32L4A6VGY6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262272-STM32L4A6VGY6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262272-STM32L4A6VGY6TR
Win Source Part Number: 1262272-STM32L4A6VGY 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L4 Core Processor: ARM® Cortex®-M4 Speed: 80MHz Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, LCD, PWM, WDT Number of I/O: 83 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 320K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 100-UFBGA, WLCSP Supplier Device Package: 100-WLCSP (4.62x4.14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STM32L4A6

Win Source Part Number: 1262272-STM32L4A6VGY6TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32L4
Core Processor: ARM® Cortex®-M4
Speed: 80MHz
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Number of I/O: 83
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 320K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 100-UFBGA, WLCSP
Supplier Device Package: 100-WLCSP (4.62x4.14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM32L4A6

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L4A6VGY6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L4A6VGY6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L4A6VGY6TR
IC MCU 32BIT 1MB FLASH 100WLCSP

IC MCU 32BIT 1MB FLASH 100WLCSP

Supplier's Site
Microcontrollers - STM32L4A6VGY6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L4A6VGY6TR
Microcontrollers STM32L4A6VGY6TR
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 100-WLCSP (4.62x4.14)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 100-WLCSP (4.62x4.14)

Buy Now Datasheet
Embedded - Microcontrollers - STM32L4A6VGY6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L4A6VGY6TR
Embedded - Microcontrollers STM32L4A6VGY6TR
IC MCU 32BIT 1MB FLASH 100WLCSP

IC MCU 32BIT 1MB FLASH 100WLCSP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L4A6VGY6TR
ARM Microcontrollers - MCU STM32L4A6VGY6TR
ARM Microcontrollers - MCU Ultra-low-power with FPU ARM Cortex-M4 MCU 80 MHz with 1 Mbyte Flash, USB OTG, LCD, AES-256, DFSDM

ARM Microcontrollers - MCU Ultra-low-power with FPU ARM Cortex-M4 MCU 80 MHz with 1 Mbyte Flash, USB OTG, LCD, AES-256, DFSDM

Buy Now Datasheet
Microcontrollers - STM32L4A6VGY6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L4A6VGY6TR
Microcontrollers STM32L4A6VGY6TR
IC MCU 32BIT 1MB FLASH 100WLCSP

IC MCU 32BIT 1MB FLASH 100WLCSP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM32L4A6VGY6TR-ND 685-STM32L4A6VGY6TR 1262272-STM32L4A6VGY6TR STM32L4A6VGY6TR STM32L4A6VGY6TR STM32L4A6VGY6TR STM32L4A6VGY6TR STM32L4A6VGY6TR
Product Name Microcontrollers Industrial ARM Cortex-M 32-bit 1MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 80 MHz 48 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 320 KB 1000 KB 320 KB 320 KB 320 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 8611200160 - Rochester Electronics
Infineon Technologies AG
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC848BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details