STMicroelectronics, Inc. Microcontrollers STM32L4A6VGT6P

Description
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Request a Quote
Description
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32L4A6VGT6P is a microcontroller from Quarktwin Technology Ltd. featuring an ultra-low-power Arm Cortex-M4 core with a floating-point unit, capable of operating at frequencies up to 80 MHz. It includes 1 MB of flash memory and 320 KB of SRAM, with advanced power management capabilities allowing operation from 1.71 V to 3.6 V. The device supports a wide temperature range from -40 °C to 125 °C and offers various low-power modes, making it suitable for battery-operated applications. This microcontroller is equipped with a rich set of peripherals, including three 12-bit ADCs, two 12-bit DACs, and multiple communication interfaces such as USB OTG, I2C, and UART. It also features a dedicated Chrom-ART Accelerator for enhanced graphics processing and supports up to 136 fast I/Os, many of which are 5 V-tolerant. The STM32L4A6VGT6P includes hardware accelerators for encryption (AES and HASH) and has a built-in true random number generator, making it suitable for secure applications. With its extensive features and low power consumption, the STM32L4A6VGT6P is ideal for applications requiring efficient processing and advanced connectivity in compact designs.

Datasheet Summary
Powered by GS/AI

The STM32L4A6VGT6P is a microcontroller from Quarktwin Technology Ltd. featuring an ultra-low-power Arm Cortex-M4 core with a floating-point unit, capable of operating at frequencies up to 80 MHz. It includes 1 MB of flash memory and 320 KB of SRAM, with advanced power management capabilities allowing operation from 1.71 V to 3.6 V. The device supports a wide temperature range from -40 °C to 125 °C and offers various low-power modes, making it suitable for battery-operated applications. This microcontroller is equipped with a rich set of peripherals, including three 12-bit ADCs, two 12-bit DACs, and multiple communication interfaces such as USB OTG, I2C, and UART. It also features a dedicated Chrom-ART Accelerator for enhanced graphics processing and supports up to 136 fast I/Os, many of which are 5 V-tolerant. The STM32L4A6VGT6P includes hardware accelerators for encryption (AES and HASH) and has a built-in true random number generator, making it suitable for secure applications. With its extensive features and low power consumption, the STM32L4A6VGT6P is ideal for applications requiring efficient processing and advanced connectivity in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32L4A6VGT6P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32L4A6VGT6P-ND
Microcontrollers 497-STM32L4A6VGT6P-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-STM32L4A6VGT6P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-STM32L4A6VGT6P
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-STM32L4A6VGT6P
IC MCU 32BIT 1MB FLASH 100LQFP Product overview: STM32L4A6VGT6P from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L4A6VGT6P can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 100LQFP Product overview: STM32L4A6VGT6P from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L4A6VGT6P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1176759-STM32L4A6VGT6P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1176759-STM32L4A6VGT6P
Integrated Circuits (ICs) - Embedded - Microcontrollers 1176759-STM32L4A6VGT6P
Win Source Part Number: 1176759-STM32L4A6VGT 6P Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L4 Core Processor: ARM® Cortex®-M4 Speed: 80MHz Package: Tray Standard Package: 540 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, LCD, PWM, WDT Number of I/O: 83 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 320K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: STM32L4A6VGT6P-ND,49 7-STM32L4A6VGT6P Base Product Number: STM32L4A6

Win Source Part Number: 1176759-STM32L4A6VGT6P
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32L4
Core Processor: ARM® Cortex®-M4
Speed: 80MHz
Package: Tray
Standard Package: 540
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Number of I/O: 83
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 320K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: STM32L4A6VGT6P-ND,497-STM32L4A6VGT6P
Base Product Number: STM32L4A6

Buy Now Datasheet
Embedded - Microcontrollers - STM32L4A6VGT6P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L4A6VGT6P
Embedded - Microcontrollers STM32L4A6VGT6P
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - STM32L4A6VGT6P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L4A6VGT6P
Microcontrollers STM32L4A6VGT6P
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site Datasheet
Mcu, 32Bit, 80Mhz; Product Range Stmicroelectronics - 99AC0608 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 80Mhz; Product Range Stmicroelectronics
99AC0608
Mcu, 32Bit, 80Mhz; Product Range Stmicroelectronics 99AC0608
MCU, 32BIT, 80MHZ; Product Range:STM32 Family STM32L4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:1MB; RAM Memory Size:320KB; No. of Pins:100Pins; MCU Case Style:LQFP; RoHS Compliant: Yes

MCU, 32BIT, 80MHZ; Product Range:STM32 Family STM32L4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:1MB; RAM Memory Size:320KB; No. of Pins:100Pins; MCU Case Style:LQFP; RoHS Compliant: Yes

Supplier's Site
Microcontrollers - STM32L4A6VGT6P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L4A6VGT6P
Microcontrollers STM32L4A6VGT6P
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L4A6VGT6P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L4A6VGT6P
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L4A6VGT6P
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32L4A6VGT6P-ND 685-STM32L4A6VGT6P 1176759-STM32L4A6VGT6P STM32L4A6VGT6P STM32L4A6VGT6P 99AC0608 STM32L4A6VGT6P STM32L4A6VGT6P
Product Name Microcontrollers 32-bit 32BIT 1MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, 80Mhz; Product Range Stmicroelectronics Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 320 KB 320 KB 1000 KB 320 KB 320 KB 320 KB 320 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001MT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers