STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32L496ZGT6P STM32L496ZGT6P

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898247-STM32L496ZGT6 P Series: STM32L4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20) Core Processor: ARM® Cortex®-M4 Speed: 80MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, LCD, PWM, WDT Number of I/O: 115 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Family Name: STM32L496 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 360 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17999, STM32L496ZGT6P-ND
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898247-STM32L496ZGT6 P Series: STM32L4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20) Core Processor: ARM® Cortex®-M4 Speed: 80MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, LCD, PWM, WDT Number of I/O: 115 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Family Name: STM32L496 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 360 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17999, STM32L496ZGT6P-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32L496ZGT6P - 898247-STM32L496ZGT6P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L496ZGT6P
898247-STM32L496ZGT6P
Embedded - Embedded - Microcontrollers - STM32L496ZGT6P 898247-STM32L496ZGT6P
Manufacturer: STMicroelectronics Win Source Part Number: 898247-STM32L496ZGT6 P Series: STM32L4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20) Core Processor: ARM® Cortex®-M4 Speed: 80MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, LCD, PWM, WDT Number of I/O: 115 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Family Name: STM32L496 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 360 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17999, STM32L496ZGT6P-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 898247-STM32L496ZGT6P
Series: STM32L4
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Core Processor: ARM® Cortex®-M4
Speed: 80MHz
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Number of I/O: 115
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 3.6V
Family Name: STM32L496
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 360
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-17999, STM32L496ZGT6P-ND

Buy Now Datasheet
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU - 685-STM32L496ZGT6P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU
685-STM32L496ZGT6P
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU 685-STM32L496ZGT6P
Ultra-low-power with FPU Arm Cortex-M4 MCU 80 MHz with 1 Mbyte of Flash memory, USB OTG, LCD, DFSDM Product overview: STM32L496ZGT6P from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 80 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L496ZGT6P can be used for catalog matching and distributor lookup.

Ultra-low-power with FPU Arm Cortex-M4 MCU 80 MHz with 1 Mbyte of Flash memory, USB OTG, LCD, DFSDM Product overview: STM32L496ZGT6P from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 80 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L496ZGT6P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-17999-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17999-ND
Microcontrollers 497-17999-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L496ZGT6P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L496ZGT6P
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L496ZGT6P
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site
Microcontrollers - STM32L496ZGT6P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L496ZGT6P
Microcontrollers STM32L496ZGT6P
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L496ZGT6P
ARM Microcontrollers - MCU STM32L496ZGT6P
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Mcu, 32Bit, 80Mhz, Lqfp-144; Product Range Stmicroelectronics - 56AC6799 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 80Mhz, Lqfp-144; Product Range Stmicroelectronics
56AC6799
Mcu, 32Bit, 80Mhz, Lqfp-144; Product Range Stmicroelectronics 56AC6799
MCU, 32BIT, 80MHZ, LQFP-144; Product Range:STM32 Family STM32L4 Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:1MB; No. of Pins:144Pins RoHS Compliant: Yes

MCU, 32BIT, 80MHZ, LQFP-144; Product Range:STM32 Family STM32L4 Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:1MB; No. of Pins:144Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32L496ZGT6P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L496ZGT6P
Embedded - Microcontrollers STM32L496ZGT6P
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 898247-STM32L496ZGT6P 685-STM32L496ZGT6P 497-17999-ND STM32L496ZGT6P STM32L496ZGT6P STM32L496ZGT6P 56AC6799 STM32L496ZGT6P
Product Name Embedded - Embedded - Microcontrollers - STM32L496ZGT6P Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Mcu, 32Bit, 80Mhz, Lqfp-144; Product Range Stmicroelectronics Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 80 MHz 48 MHz 80 MHz 80 MHz 80 MHz 80 MHz
RAM 1000 KB 320 KB 320 KB 320 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 1.71 to 3.6 volts 1.8 to ? volts 1.71 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8ACC720M9-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - CG7297AM - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Package Type Other; QFN32
View Details
3 suppliers