STMicroelectronics, Inc. Microcontrollers STM32L496VGY6PTR

Description
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 100-WLCSP (4.62x4.14)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 100-WLCSP (4.62x4.14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-17955-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17955-6-ND
Microcontrollers 497-17955-6-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 100-WLCSP (4.62x4.14)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 100-WLCSP (4.62x4.14)

Buy Now Datasheet
Microcontrollers - 497-17955-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17955-1-ND
Microcontrollers 497-17955-1-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 100-WLCSP (4.62x4.14)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 100-WLCSP (4.62x4.14)

Buy Now Datasheet
Microcontrollers - 497-17955-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17955-2-ND
Microcontrollers 497-17955-2-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 100-WLCSP (4.62x4.14)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 100-WLCSP (4.62x4.14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262274-STM32L496VGY6PTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262274-STM32L496VGY6PTR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262274-STM32L496VGY6PTR
Win Source Part Number: 1262274-STM32L496VGY 6PTR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L4 Core Processor: ARM® Cortex®-M4 Speed: 80MHz Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, LCD, PWM, WDT Number of I/O: 83 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 320K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 100-UFBGA, WLCSP Supplier Device Package: 100-WLCSP (4.62x4.14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-17955-2,497-1795 5-1,STM32L496VGY6PTR ,497-17955-6 Base Product Number: STM32L496

Win Source Part Number: 1262274-STM32L496VGY6PTR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32L4
Core Processor: ARM® Cortex®-M4
Speed: 80MHz
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Number of I/O: 83
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 320K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 100-UFBGA, WLCSP
Supplier Device Package: 100-WLCSP (4.62x4.14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-17955-2,497-17955-1,STM32L496VGY6PTR,497-17955-6
Base Product Number: STM32L496

Buy Now Datasheet
Industrial ARM Cortex-M 32-bit 1MB Embedded Microcontroller MCU - 685-STM32L496VGY6PTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial ARM Cortex-M 32-bit 1MB Embedded Microcontroller MCU
685-STM32L496VGY6PTR
Industrial ARM Cortex-M 32-bit 1MB Embedded Microcontroller MCU 685-STM32L496VGY6PTR
32-bit ARM Cortex-M4 MCU, 1MB Flash, 80MHz, Industrial Product overview: STM32L496VGY6PTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 1MB, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L496VGY6PTR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 1MB Flash, 80MHz, Industrial Product overview: STM32L496VGY6PTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 1MB, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L496VGY6PTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32L496VGY6PTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L496VGY6PTR
Microcontrollers STM32L496VGY6PTR
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 100-WLCSP (4.62x4.14)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 100-WLCSP (4.62x4.14)

Buy Now Datasheet
Microcontrollers - STM32L496VGY6PTR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L496VGY6PTR
Microcontrollers STM32L496VGY6PTR
IC MCU 32BIT 1MB FLASH 100WLCSP

IC MCU 32BIT 1MB FLASH 100WLCSP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32L496VGY6PTR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L496VGY6PTR
Embedded - Microcontrollers STM32L496VGY6PTR
IC MCU 32BIT 1MB FLASH 100WLCSP

IC MCU 32BIT 1MB FLASH 100WLCSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L496VGY6PTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L496VGY6PTR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L496VGY6PTR
IC MCU 32BIT 1MB FLASH 100WLCSP

IC MCU 32BIT 1MB FLASH 100WLCSP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L496VGY6PTR
ARM Microcontrollers - MCU STM32L496VGY6PTR
ARM Microcontrollers - MCU Ultra-low-power with FPU ARM Cortex-M4 MCU 80 MHz with 1 Mbyte Flash, USB OTG, LCD, DFSDM

ARM Microcontrollers - MCU Ultra-low-power with FPU ARM Cortex-M4 MCU 80 MHz with 1 Mbyte Flash, USB OTG, LCD, DFSDM

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-17955-6-ND 1262274-STM32L496VGY6PTR 685-STM32L496VGY6PTR STM32L496VGY6PTR STM32L496VGY6PTR STM32L496VGY6PTR STM32L496VGY6PTR STM32L496VGY6PTR
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Industrial ARM Cortex-M 32-bit 1MB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 80 MHz 80 MHz 48 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 320 KB 1000 KB 320 KB 320 KB 320 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers
Microcontrollers - 8928914848 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - 2910ADM/B - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details