The STM32L496xx series microcontroller features an ultra-low-power ARM Cortex-M4 core with a floating-point unit, operating at a maximum frequency of 80 MHz. It includes up to 1 MB of Flash memory and 320 KB of SRAM, with advanced power management capabilities allowing operation from 1.71 V to 3.6 V. The device supports a wide temperature range from -40 °C to 125 °C and offers various low-power modes, making it suitable for battery-operated applications. The microcontroller provides a rich set of peripherals, including up to 136 fast I/Os, multiple communication interfaces such as USB OTG, UART, SPI, and I2C, as well as advanced analog features like three 12-bit ADCs and two 12-bit DACs. It also includes a dedicated Chrom-ART Accelerator for enhanced graphics processing and supports capacitive touch sensing. With a comprehensive set of timers and a true random number generator, the STM32L496xx is designed for applications requiring high performance and low power consumption, making it a strong candidate for engineers looking to implement sophisticated control and processing tasks in their projects.
Manufacturer: STMicroelectronics
Win Source Part Number: 839094-STM32L496VGT6
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
32-bit ARM Cortex-M4 MCU, 1MB Flash, 80MHz, 100-Pin PQFP Product overview: STM32L496VGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 1MB, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 1MB, 80MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L496VGT6 can be used for catalog matching and distributor lookup.
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
MCU, 32BIT, 80MHZ, LQFP-100; Product Range:STM32 Family STM32L4 Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:1MB; No. of Pins:100Pins RoHS Compliant: Yes
ARM Microcontrollers - MCU 16/32-BITS MICROS
IC MCU 32BIT 1MB FLASH 100LQFP
IC MCU 32BIT 1MB FLASH 100LQFP
IC MCU 32BIT 1MB FLASH 100LQFP
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 839094-STM32L496VGT6 | 685-STM32L496VGT6 | 497-17102-ND | 13AC4006 | STM32L496VGT6 | STM32L496VGT6 | STM32L496VGT6 | STM32L496VGT6 | STM32L496VGT6 |
| Product Name | Embedded - Embedded - Microcontrollers - STM32L496VGT6 | ARM Cortex-M 32-bit 1MB 80MHz Embedded Microcontroller MCU | Microcontrollers | Mcu, 32Bit, 80Mhz, Lqfp-100; Product Range Stmicroelectronics | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 48 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |||
| Supply Voltage | 1.71 to ? volts | 1.71 to 3.6 volts | 3.6 volts | 1.71 to 3.6 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Bits | Other; A/D 16x12b; D/A 2x12b |