STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM32L496G-DISCO

Description
STM32L496 Discovery STM32L4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32L496 Discovery STM32L4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-17136-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-17136-ND
Embedded MCU, DSP Evaluation Boards 497-17136-ND
STM32L496 Discovery STM32L4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

STM32L496 Discovery STM32L4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Microcontroller Development Tools - 1357973 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontroller Development Tools
1357973
Microcontroller Development Tools 1357973
STM32L496AG MCU 1M Flash Disc. Kit LCD

STM32L496AG MCU 1M Flash Disc. Kit LCD

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283947-STM32L496G-DISCO - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283947-STM32L496G-DISCO
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283947-STM32L496G-DISCO
Win Source Part Number: 1283947-STM32L496G-D ISCO Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32L4 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Package: Bulk Standard Package: 1 Contents: Board(s), LCD Utilized IC / Part: STM32L496 Board Type: Evaluation Platform Platform: Discovery Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-17136 Base Product Number: STM32

Win Source Part Number: 1283947-STM32L496G-DISCO
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32L4
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4
Package: Bulk
Standard Package: 1
Contents: Board(s), LCD
Utilized IC / Part: STM32L496
Board Type: Evaluation Platform
Platform: Discovery
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: 497-17136
Base Product Number: STM32

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM32L496G-DISCO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM32L496G-DISCO
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM32L496G-DISCO
DISCOVERY STM32L496 EVAL BRD

DISCOVERY STM32L496 EVAL BRD

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM32L496G-DISCO
Development Boards & Kits - ARM STM32L496G-DISCO
Development Boards & Kits - ARM Discovery kit with STM32L496AG MCU

Development Boards & Kits - ARM Discovery kit with STM32L496AG MCU

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-17136-ND 1357973 1283947-STM32L496G-DISCO STM32L496G-DISCO STM32L496G-DISCO
Product Name Embedded MCU, DSP Evaluation Boards Microcontroller Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM
Manufacturer STMICROELECTRONICS; Other Stm; Other Discovery; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB,TCW2-392-1+,JC0603C,50 OHM - TB-912+ - Mini-Circuits
Specs
Category Developement Board
View Details
RTK Handheld 2 Mapping Kit - AS-PRO-HANDHELD2-0-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; RF; Wireless Systems
View Details
Microcontroller Development Tools - 2619845 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System SPI, UART, I2C
Manufacturer DEBIX SOM A; Other
View Details