STMicroelectronics, Inc. Microcontrollers STM32L496AGI3

Description
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 169-UFBGA (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 169-UFBGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32L496AGI3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32L496AGI3-ND
Microcontrollers 497-STM32L496AGI3-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 169-UFBGA (7x7)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 169-UFBGA (7x7)

Buy Now Datasheet
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU - 685-STM32L496AGI3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU
685-STM32L496AGI3
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU 685-STM32L496AGI3
Ultra-low-power with FPU Arm Cortex-M4 MCU 80 MHz with 1 Mbyte of Flash memory, USB OTG, LCD, DFSDM Product overview: STM32L496AGI3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 80 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L496AGI3 can be used for catalog matching and distributor lookup.

Ultra-low-power with FPU Arm Cortex-M4 MCU 80 MHz with 1 Mbyte of Flash memory, USB OTG, LCD, DFSDM Product overview: STM32L496AGI3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 80 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L496AGI3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262236-STM32L496AGI3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262236-STM32L496AGI3
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262236-STM32L496AGI3
Win Source Part Number: 1262236-STM32L496AGI 3 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L4 Core Processor: ARM® Cortex®-M4 Speed: 80MHz Package: Tray Standard Package: 416 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, LCD, PWM, WDT Number of I/O: 136 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 320K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 169-UFBGA Supplier Device Package: 169-UFBGA (7x7) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: -1138-STM32L496AGI3, 497-17169,497-17169, 497-STM32L496AGI3 Base Product Number: STM32L496

Win Source Part Number: 1262236-STM32L496AGI3
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32L4
Core Processor: ARM® Cortex®-M4
Speed: 80MHz
Package: Tray
Standard Package: 416
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Number of I/O: 136
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 320K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 169-UFBGA
Supplier Device Package: 169-UFBGA (7x7)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: -1138-STM32L496AGI3,497-17169,497-17169,497-STM32L496AGI3
Base Product Number: STM32L496

Buy Now Datasheet
Embedded - Microcontrollers - STM32L496AGI3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L496AGI3
Embedded - Microcontrollers STM32L496AGI3
IC MCU 32BIT 1MB FLASH 169UFBGA

IC MCU 32BIT 1MB FLASH 169UFBGA

Supplier's Site Datasheet
Microcontrollers - STM32L496AGI3 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L496AGI3
Microcontrollers STM32L496AGI3
IC MCU 32BIT 1MB FLASH 169UFBGA

IC MCU 32BIT 1MB FLASH 169UFBGA

Supplier's Site Datasheet
Microcontrollers - STM32L496AGI3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L496AGI3
Microcontrollers STM32L496AGI3
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 169-UFBGA (7x7)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 169-UFBGA (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L496AGI3
ARM Microcontrollers - MCU STM32L496AGI3
ARM Microcontrollers - MCU Ultra-low-power with FPU ARM Cortex-M4 MCU 80 MHz with 1 Mbyte Flash, USB OTG, LCD, DFSDM

ARM Microcontrollers - MCU Ultra-low-power with FPU ARM Cortex-M4 MCU 80 MHz with 1 Mbyte Flash, USB OTG, LCD, DFSDM

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32L496AGI3-ND 685-STM32L496AGI3 1262236-STM32L496AGI3 STM32L496AGI3 STM32L496AGI3 STM32L496AGI3 STM32L496AGI3
Product Name Microcontrollers Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 80 MHz 48 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 320 KB 1000 KB 320 KB 320 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - CG7392AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers