STMicroelectronics, Inc. Microcontrollers STM32L486QGI6

Description
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 132-UFBGA (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 132-UFBGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-17543-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17543-ND
Microcontrollers 497-17543-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 132-UFBGA (7x7)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 132-UFBGA (7x7)

Buy Now Datasheet
ARM Cortex-M 32-bit 1MB 80MHz Embedded Microcontroller MCU - 685-STM32L486QGI6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 1MB 80MHz Embedded Microcontroller MCU
685-STM32L486QGI6
ARM Cortex-M 32-bit 1MB 80MHz Embedded Microcontroller MCU 685-STM32L486QGI6
32-bit ARM Cortex-M4 MCU, 1MB Flash, 80MHz, 109 I/O, S-PBGA-B132 Product overview: STM32L486QGI6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 1MB, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 1MB, 80MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L486QGI6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 1MB Flash, 80MHz, 109 I/O, S-PBGA-B132 Product overview: STM32L486QGI6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 1MB, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 1MB, 80MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L486QGI6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32L486QGI6 - 851232-STM32L486QGI6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L486QGI6
851232-STM32L486QGI6
Embedded - Embedded - Microcontrollers - STM32L486QGI6 851232-STM32L486QGI6
Manufacturer: STMicroelectronics Win Source Part Number: 851232-STM32L486QGI6 Series: STM32L4 Features: series Microcontroller IC Package: Tray Number of I/O: 109 Family Name: STM32L486 Categories: Integrated Circuits (ICs) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 2496 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17543, STM32L486QGI6-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 851232-STM32L486QGI6
Series: STM32L4
Features: series Microcontroller IC
Package: Tray
Number of I/O: 109
Family Name: STM32L486
Categories: Integrated Circuits (ICs)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 2496
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-17543, STM32L486QGI6-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L486QGI6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L486QGI6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L486QGI6
IC MCU 32BIT 1MB FLASH 132UFBGA

IC MCU 32BIT 1MB FLASH 132UFBGA

Supplier's Site
Microcontrollers - STM32L486QGI6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L486QGI6
Microcontrollers STM32L486QGI6
IC MCU 32BIT 1MB FLASH 132UFBGA

IC MCU 32BIT 1MB FLASH 132UFBGA

Supplier's Site Datasheet
Microcontrollers - STM32L486QGI6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L486QGI6
Microcontrollers STM32L486QGI6
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 132-UFBGA (7x7)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 132-UFBGA (7x7)

Buy Now Datasheet
Mcu, 32Bit, 80Mhz, Ufbga-132; Product Range Stmicroelectronics - 58Y5496 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 80Mhz, Ufbga-132; Product Range Stmicroelectronics
58Y5496
Mcu, 32Bit, 80Mhz, Ufbga-132; Product Range Stmicroelectronics 58Y5496
MCU, 32BIT, 80MHZ, UFBGA-132; Product Range:STM32 Family STM32L4 Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:1MB; No. of Pins:132Pins RoHS Compliant: Yes

MCU, 32BIT, 80MHZ, UFBGA-132; Product Range:STM32 Family STM32L4 Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:1MB; No. of Pins:132Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32L486QGI6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L486QGI6
Embedded - Microcontrollers STM32L486QGI6
IC MCU 32BIT 1MB FLASH 132UFBGA

IC MCU 32BIT 1MB FLASH 132UFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L486QGI6
ARM Microcontrollers - MCU STM32L486QGI6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-17543-ND 685-STM32L486QGI6 851232-STM32L486QGI6 STM32L486QGI6 STM32L486QGI6 STM32L486QGI6 58Y5496 STM32L486QGI6 STM32L486QGI6
Product Name Microcontrollers ARM Cortex-M 32-bit 1MB 80MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32L486QGI6 Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Mcu, 32Bit, 80Mhz, Ufbga-132; Product Range Stmicroelectronics Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 80 MHz 48 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 19x12b; D/A 2x12b
RAM 128 KB 128 KB 128 KB 128 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C165L25MHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers