STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32L486JGY6TR STM32L486JGY6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 708554-STM32L486JGY6 TR Series: TPS series Series: STM32L4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4 Speed: 80MHz Package: 72-UFBGA, WLCSP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, LIN, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, LCD, PWM, WDT Number of I/O: 57 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 16x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 3.6 V Family Name: STM32L486JG Categories: Integrated Circuits (ICs) Manufacturer Package: 72-WLCSP Alternative Parts (Cross-Reference): ADUCM4050BCBZ-RL; ADUCM4050BCBZ-R7; ECCN: 5A992.c Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 708554-STM32L486JGY6 TR Series: TPS series Series: STM32L4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4 Speed: 80MHz Package: 72-UFBGA, WLCSP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, LIN, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, LCD, PWM, WDT Number of I/O: 57 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 16x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 3.6 V Family Name: STM32L486JG Categories: Integrated Circuits (ICs) Manufacturer Package: 72-WLCSP Alternative Parts (Cross-Reference): ADUCM4050BCBZ-RL; ADUCM4050BCBZ-R7; ECCN: 5A992.c Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32L486JGY6TR - 708554-STM32L486JGY6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L486JGY6TR
708554-STM32L486JGY6TR
Embedded - Embedded - Microcontrollers - STM32L486JGY6TR 708554-STM32L486JGY6TR
Manufacturer: STMicroelectronics Win Source Part Number: 708554-STM32L486JGY6 TR Series: TPS series Series: STM32L4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4 Speed: 80MHz Package: 72-UFBGA, WLCSP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, LIN, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, LCD, PWM, WDT Number of I/O: 57 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 16x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 3.6 V Family Name: STM32L486JG Categories: Integrated Circuits (ICs) Manufacturer Package: 72-WLCSP Alternative Parts (Cross-Reference): ADUCM4050BCBZ-RL; ADUCM4050BCBZ-R7; ECCN: 5A992.c Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 708554-STM32L486JGY6TR
Series: TPS series
Series: STM32L4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4
Speed: 80MHz
Package: 72-UFBGA, WLCSP
Core Size: 32-Bit
Connectivity: CAN, I2C, IrDA, LIN, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Number of I/O: 57
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 16x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 3.6 V
Family Name: STM32L486JG
Categories: Integrated Circuits (ICs)
Manufacturer Package: 72-WLCSP
Alternative Parts (Cross-Reference): ADUCM4050BCBZ-RL; ADUCM4050BCBZ-R7;
ECCN: 5A992.c
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 497-17735-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17735-1-ND
Microcontrollers 497-17735-1-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 72-WLCSP (4.41x3.76)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 72-WLCSP (4.41x3.76)

Buy Now Datasheet
Microcontrollers - 497-17735-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17735-6-ND
Microcontrollers 497-17735-6-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 72-WLCSP (4.41x3.76)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 72-WLCSP (4.41x3.76)

Buy Now Datasheet
Microcontrollers - 497-17735-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17735-2-ND
Microcontrollers 497-17735-2-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 72-WLCSP (4.41x3.76)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 72-WLCSP (4.41x3.76)

Buy Now Datasheet
ARM Cortex-M 32-bit 1MB 80MHz Embedded Microcontroller MCU - 685-STM32L486JGY6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 1MB 80MHz Embedded Microcontroller MCU
685-STM32L486JGY6TR
ARM Cortex-M 32-bit 1MB 80MHz Embedded Microcontroller MCU 685-STM32L486JGY6TR
32-bit ARM Cortex-M4 MCU, 1MB Flash, 80MHz, LCD, USB OTG, AES Product overview: STM32L486JGY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 1MB, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 1MB, 80MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L486JGY6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 1MB Flash, 80MHz, LCD, USB OTG, AES Product overview: STM32L486JGY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 1MB, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 1MB, 80MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L486JGY6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32L486JGY6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L486JGY6TR
Embedded - Microcontrollers STM32L486JGY6TR
IC MCU 32BIT 1MB FLASH 72WLCSP

IC MCU 32BIT 1MB FLASH 72WLCSP

Supplier's Site Datasheet
Microcontrollers - STM32L486JGY6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L486JGY6TR
Microcontrollers STM32L486JGY6TR
IC MCU 32BIT 1MB FLASH 72WLCSP

IC MCU 32BIT 1MB FLASH 72WLCSP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L486JGY6TR
ARM Microcontrollers - MCU STM32L486JGY6TR
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32L486JGY6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L486JGY6TR
Microcontrollers STM32L486JGY6TR
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 72-WLCSP (4.41x3.76)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 72-WLCSP (4.41x3.76)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L486JGY6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L486JGY6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L486JGY6TR
IC MCU 32BIT 1MB FLASH 72WLCSP

IC MCU 32BIT 1MB FLASH 72WLCSP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 708554-STM32L486JGY6TR 497-17735-1-ND 685-STM32L486JGY6TR STM32L486JGY6TR STM32L486JGY6TR STM32L486JGY6TR STM32L486JGY6TR STM32L486JGY6TR
Product Name Embedded - Embedded - Microcontrollers - STM32L486JGY6TR Microcontrollers ARM Cortex-M 32-bit 1MB 80MHz Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 80 MHz 80 MHz 48 MHz 80 MHz 80 MHz 80 MHz
RAM 1000 KB 128 KB 128 KB 128 KB 128 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.71 to 3.6 volts 1.71 to 3.6 volts 1.71 to ? volts 1.71 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 296-AM2432BKFGHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C167SRLMHABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers