STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L476ZGT6

Description
Win Source Part Number: 1097147-STM32L476ZGT 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L4 Core Processor: ARM® Cortex®-M4 Speed: 80MHz Package: Tray Standard Package: 360 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, LCD, PWM, WDT Number of I/O: 114 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V Alternative Parts (Cross-Reference): TC1762128F80HLACKXUM A2; STM32L486ZGT6; STM32F103ZGT6; STM32F103ZGT6TR; MK10DN512VLQ10; MK10DX256VLQ10; MK60DX256VLQ10; ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: STM32L476ZGT6-ND,497 -17542 Base Product Number: STM32L476
Request a Quote
Description
Win Source Part Number: 1097147-STM32L476ZGT 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L4 Core Processor: ARM® Cortex®-M4 Speed: 80MHz Package: Tray Standard Package: 360 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, LCD, PWM, WDT Number of I/O: 114 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V Alternative Parts (Cross-Reference): TC1762128F80HLACKXUM A2; STM32L486ZGT6; STM32F103ZGT6; STM32F103ZGT6TR; MK10DN512VLQ10; MK10DX256VLQ10; MK60DX256VLQ10; ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: STM32L476ZGT6-ND,497 -17542 Base Product Number: STM32L476
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32L476xx is a 32-bit microcontroller based on the ARM Cortex-M4 core, operating at a maximum frequency of 80 MHz. It features up to 1 MB of Flash memory and 128 KB of SRAM, with additional support for external memory interfaces. The device is designed for ultra-low-power applications, with various power modes including a shutdown mode consuming as little as 30 nA. This microcontroller includes a rich set of peripherals, such as three 12-bit ADCs, two 12-bit DACs, and multiple communication interfaces including USB OTG, I2C, USART, and SPI. It also supports advanced features like a true random number generator, a CRC calculation unit, and a 14-channel DMA controller. The device is available in a 144-pin LQFP package and is RoHS compliant, making it suitable for a wide range of applications in embedded systems.

Datasheet Summary
Powered by GS/AI

The STM32L476xx is a 32-bit microcontroller based on the ARM Cortex-M4 core, operating at a maximum frequency of 80 MHz. It features up to 1 MB of Flash memory and 128 KB of SRAM, with additional support for external memory interfaces. The device is designed for ultra-low-power applications, with various power modes including a shutdown mode consuming as little as 30 nA. This microcontroller includes a rich set of peripherals, such as three 12-bit ADCs, two 12-bit DACs, and multiple communication interfaces including USB OTG, I2C, USART, and SPI. It also supports advanced features like a true random number generator, a CRC calculation unit, and a 14-channel DMA controller. The device is available in a 144-pin LQFP package and is RoHS compliant, making it suitable for a wide range of applications in embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1097147-STM32L476ZGT6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1097147-STM32L476ZGT6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1097147-STM32L476ZGT6
Win Source Part Number: 1097147-STM32L476ZGT 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L4 Core Processor: ARM® Cortex®-M4 Speed: 80MHz Package: Tray Standard Package: 360 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, LCD, PWM, WDT Number of I/O: 114 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V Alternative Parts (Cross-Reference): TC1762128F80HLACKXUM A2; STM32L486ZGT6; STM32F103ZGT6; STM32F103ZGT6TR; MK10DN512VLQ10; MK10DX256VLQ10; MK60DX256VLQ10; ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: STM32L476ZGT6-ND,497 -17542 Base Product Number: STM32L476

Win Source Part Number: 1097147-STM32L476ZGT6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32L4
Core Processor: ARM® Cortex®-M4
Speed: 80MHz
Package: Tray
Standard Package: 360
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Number of I/O: 114
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
Alternative Parts (Cross-Reference): TC1762128F80HLACKXUMA2; STM32L486ZGT6; STM32F103ZGT6; STM32F103ZGT6TR; MK10DN512VLQ10; MK10DX256VLQ10; MK60DX256VLQ10;
ECCN: 3A991A2
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: STM32L476ZGT6-ND,497-17542
Base Product Number: STM32L476

Buy Now Datasheet
Microcontrollers - 497-17542-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17542-ND
Microcontrollers 497-17542-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU - 685-STM32L476ZGT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU
685-STM32L476ZGT6
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU 685-STM32L476ZGT6
Ultra-low-power with FPU Arm Cortex-M4 MCU 80 MHz with 1 Mbyte of Flash memory, LCD, USB OTG, DFSDM Product overview: STM32L476ZGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 80 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L476ZGT6 can be used for catalog matching and distributor lookup.

Ultra-low-power with FPU Arm Cortex-M4 MCU 80 MHz with 1 Mbyte of Flash memory, LCD, USB OTG, DFSDM Product overview: STM32L476ZGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 80 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L476ZGT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L476ZGT6
ARM Microcontrollers - MCU STM32L476ZGT6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L476ZGT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L476ZGT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L476ZGT6
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site
Microcontrollers - STM32L476ZGT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L476ZGT6
Microcontrollers STM32L476ZGT6
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - STM32L476ZGT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L476ZGT6
Embedded - Microcontrollers STM32L476ZGT6
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Mcu, Stm32, 32Bit, 80Mhz, Lqfp-144; Product Range Stmicroelectronics - 58Y5495 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Stm32, 32Bit, 80Mhz, Lqfp-144; Product Range Stmicroelectronics
58Y5495
Mcu, Stm32, 32Bit, 80Mhz, Lqfp-144; Product Range Stmicroelectronics 58Y5495
MCU, STM32, 32BIT, 80MHZ, LQFP-144; Product Range:STM32 Family STM32L4 Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:1MB; No. of Pins:144Pins RoHS Compliant: Yes

MCU, STM32, 32BIT, 80MHZ, LQFP-144; Product Range:STM32 Family STM32L4 Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:1MB; No. of Pins:144Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32L476ZGT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L476ZGT6
Microcontrollers STM32L476ZGT6
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1097147-STM32L476ZGT6 497-17542-ND 685-STM32L476ZGT6 STM32L476ZGT6 STM32L476ZGT6 STM32L476ZGT6 STM32L476ZGT6 58Y5495 STM32L476ZGT6
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Mcu, Stm32, 32Bit, 80Mhz, Lqfp-144; Product Range Stmicroelectronics Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 80 MHz 80 MHz 48 MHz 80 MHz 80 MHz 80 MHz 80 MHz
RAM 1000 KB 128 KB 128 KB 128 KB 128 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.71 to 3.6 volts 1.71 to 3.6 volts 1.71 to ? volts 3.6 volts 1.71 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive VQFN Embedded Microcontroller MCU - 879-CC2541F256TRHARQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - C167CRLMHAFXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers