STMicroelectronics, Inc. Microcontrollers STM32L476ZGT3

Description
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-16843-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-16843-ND
Microcontrollers 497-16843-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU - 685-STM32L476ZGT3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU
685-STM32L476ZGT3
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU 685-STM32L476ZGT3
Ultra-low-power with FPU Arm Cortex-M4 MCU 80 MHz with 1 Mbyte of Flash memory, LCD, USB OTG, DFSDM Product overview: STM32L476ZGT3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 80 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L476ZGT3 can be used for catalog matching and distributor lookup.

Ultra-low-power with FPU Arm Cortex-M4 MCU 80 MHz with 1 Mbyte of Flash memory, LCD, USB OTG, DFSDM Product overview: STM32L476ZGT3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 80 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L476ZGT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262234-STM32L476ZGT3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262234-STM32L476ZGT3
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262234-STM32L476ZGT3
Win Source Part Number: 1262234-STM32L476ZGT 3 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L4 Core Processor: ARM® Cortex®-M4 Speed: 80MHz Package: Tray Standard Package: 360 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, LCD, PWM, WDT Number of I/O: 114 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-16843 Base Product Number: STM32L476

Win Source Part Number: 1262234-STM32L476ZGT3
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32L4
Core Processor: ARM® Cortex®-M4
Speed: 80MHz
Package: Tray
Standard Package: 360
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Number of I/O: 114
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-16843
Base Product Number: STM32L476

Buy Now Datasheet
Embedded - Microcontrollers - STM32L476ZGT3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L476ZGT3
Embedded - Microcontrollers STM32L476ZGT3
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - STM32L476ZGT3 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L476ZGT3
Microcontrollers STM32L476ZGT3
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - STM32L476ZGT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L476ZGT3
Microcontrollers STM32L476ZGT3
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L476ZGT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L476ZGT3
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L476ZGT3
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L476ZGT3
ARM Microcontrollers - MCU STM32L476ZGT3
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Mcu, Arm Cortex-M4, 80Mhz, Lqfp-144; Product Range Stmicroelectronics - 56AC6796 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M4, 80Mhz, Lqfp-144; Product Range Stmicroelectronics
56AC6796
Mcu, Arm Cortex-M4, 80Mhz, Lqfp-144; Product Range Stmicroelectronics 56AC6796
MCU, ARM CORTEX-M4, 80MHZ, LQFP-144; Product Range:ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:1MB; RAM Memory Size:128KB; No. of Pins:144Pins; MCU Case RoHS Compliant: Yes

MCU, ARM CORTEX-M4, 80MHZ, LQFP-144; Product Range:ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:1MB; RAM Memory Size:128KB; No. of Pins:144Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-16843-ND 685-STM32L476ZGT3 1262234-STM32L476ZGT3 STM32L476ZGT3 STM32L476ZGT3 STM32L476ZGT3 STM32L476ZGT3 STM32L476ZGT3 56AC6796
Product Name Microcontrollers Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Mcu, Arm Cortex-M4, 80Mhz, Lqfp-144; Product Range Stmicroelectronics
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 80 MHz 48 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 128 KB 1000 KB 128 KB 128 KB 128 KB 128 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Microcontrollers - ACE1202EM8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C167CSL40MCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
4 suppliers