STMicroelectronics, Inc. ARM Cortex-M 32-bit 1MB 80MHz Embedded Microcontroller MCU STM32L476JGY6TR

Description
32-bit ARM Cortex-M4 MCU, 1MB Flash, 80MHz, LCD, USB OTG, 72-Pin BGA Product overview: STM32L476JGY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 1MB, 80MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 1MB, 80MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L476JGY6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M4 MCU, 1MB Flash, 80MHz, LCD, USB OTG, 72-Pin BGA Product overview: STM32L476JGY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 1MB, 80MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 1MB, 80MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L476JGY6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 1MB 80MHz Embedded Microcontroller MCU - 685-STM32L476JGY6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 1MB 80MHz Embedded Microcontroller MCU
685-STM32L476JGY6TR
ARM Cortex-M 32-bit 1MB 80MHz Embedded Microcontroller MCU 685-STM32L476JGY6TR
32-bit ARM Cortex-M4 MCU, 1MB Flash, 80MHz, LCD, USB OTG, 72-Pin BGA Product overview: STM32L476JGY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 1MB, 80MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 1MB, 80MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L476JGY6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 1MB Flash, 80MHz, LCD, USB OTG, 72-Pin BGA Product overview: STM32L476JGY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 1MB, 80MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 1MB, 80MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L476JGY6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32L476JGY6TR - 727301-STM32L476JGY6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L476JGY6TR
727301-STM32L476JGY6TR
Embedded - Embedded - Microcontrollers - STM32L476JGY6TR 727301-STM32L476JGY6TR
Manufacturer: STMicroelectronics Win Source Part Number: 727301-STM32L476JGY6 TR Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 80MHz Connectivity: CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, LCD, PWM, WDT Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 72-WLCSP (4.41x3.76) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 72-UFBGA, WLCSP Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Data Bus Width: 32-Bit The number of I/O: 57 Date RAM Size: 128K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 727301-STM32L476JGY6TR
Packaging: Reel
Mounting Style: SMD
Core Processor: ARM Cortex-M4
Speed: 80MHz
Connectivity: CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b; D/A 2x12b
Supply Voltage: 1.71V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 72-WLCSP (4.41x3.76)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 72-UFBGA, WLCSP
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Data Bus Width: 32-Bit
The number of I/O: 57
Date RAM Size: 128K x 8

Buy Now
Microcontrollers - 497-17539-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17539-6-ND
Microcontrollers 497-17539-6-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 72-WLCSP (4.41x3.76)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 72-WLCSP (4.41x3.76)

Buy Now Datasheet
Microcontrollers - 497-17539-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17539-1-ND
Microcontrollers 497-17539-1-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 72-WLCSP (4.41x3.76)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 72-WLCSP (4.41x3.76)

Buy Now Datasheet
Microcontrollers - 497-17539-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17539-2-ND
Microcontrollers 497-17539-2-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 72-WLCSP (4.41x3.76)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 72-WLCSP (4.41x3.76)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L476JGY6TR
ARM Microcontrollers - MCU STM32L476JGY6TR
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L476JGY6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L476JGY6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L476JGY6TR
IC MCU 32BIT 1MB FLASH 72WLCSP

IC MCU 32BIT 1MB FLASH 72WLCSP

Supplier's Site
Microcontrollers - STM32L476JGY6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L476JGY6TR
Microcontrollers STM32L476JGY6TR
IC MCU 32BIT 1MB FLASH 72WLCSP

IC MCU 32BIT 1MB FLASH 72WLCSP

Supplier's Site Datasheet
Microcontrollers - STM32L476JGY6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L476JGY6TR
Microcontrollers STM32L476JGY6TR
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 72-WLCSP (4.41x3.76)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 72-WLCSP (4.41x3.76)

Buy Now Datasheet
Embedded - Microcontrollers - STM32L476JGY6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L476JGY6TR
Embedded - Microcontrollers STM32L476JGY6TR
IC MCU 32BIT 1MB FLASH 72WLCSP

IC MCU 32BIT 1MB FLASH 72WLCSP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32L476JGY6TR 727301-STM32L476JGY6TR 497-17539-6-ND STM32L476JGY6TR STM32L476JGY6TR STM32L476JGY6TR STM32L476JGY6TR STM32L476JGY6TR
Product Name ARM Cortex-M 32-bit 1MB 80MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32L476JGY6TR Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 48 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Supply Voltage 1.71 to ? volts 1.71 to 3.6 volts 1.71 to 3.6 volts 3.6 volts 1.71 to 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
RAM 1000 KB 128 KB 128 KB 128 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - A2C03240700 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage Active
Package Type QFP; Other; PG-LQFP-144-801
View Details