IC MCU 32BIT 512KB FLASH 72WLCSP Product overview: STM32L476JEY6VTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L476JEY6VTR
ARM Microcontrollers - MCU Ultra-low-power with FPU ARM Cortex-M4 MCU 80 MHz with 512 Kbytes Flash, LCD, USB OTG, DFSDM
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 72-WLCSP (4.41x3.76)
IC MCU 32BIT 512KB FLASH 72WLCSP
IC MCU 32BIT 512KB FLASH 72WLCSP
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-STM32L476JEY6VTR | STM32L476JEY6VTR | STM32L476JEY6VTR | STM32L476JEY6VTR | STM32L476JEY6VTR |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | ARM Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| RAM | 128 KB | 128 KB | 128 KB | ||
| Supply Voltage | 1.71 to 3.6 volts | 3.6 volts | |||
| Package Type | Other; Tape & Reel (TR) | BGA; Other; 72-UFBGA, WLCSP | BGA; Other; 72-UFBGA, WLCSP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |