STMicroelectronics, Inc. Microcontrollers STM32L476JEY6TR

Description
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 72-WLCSP (4.41x3.76)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 72-WLCSP (4.41x3.76)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-17667-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17667-1-ND
Microcontrollers 497-17667-1-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 72-WLCSP (4.41x3.76)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 72-WLCSP (4.41x3.76)

Buy Now Datasheet
Microcontrollers - 497-17667-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17667-2-ND
Microcontrollers 497-17667-2-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 72-WLCSP (4.41x3.76)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 72-WLCSP (4.41x3.76)

Buy Now Datasheet
Microcontrollers - 497-17667-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17667-6-ND
Microcontrollers 497-17667-6-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 72-WLCSP (4.41x3.76)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 72-WLCSP (4.41x3.76)

Buy Now Datasheet
Microcontrollers - 2333075 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2333075
Microcontrollers 2333075
ST STM32L476JEY6TR

ST STM32L476JEY6TR

Supplier's Site
Microcontrollers - 2333074 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2333074
Microcontrollers 2333074
ST STM32L476JEY6TR

ST STM32L476JEY6TR

Supplier's Site
Microcontrollers - 2333075P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2333075P
Microcontrollers 2333075P
ST STM32L476JEY6TR

ST STM32L476JEY6TR

Supplier's Site
ARM Cortex-M 32-bit 80MHz 512KB Embedded Microcontroller MCU - 685-STM32L476JEY6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 80MHz 512KB Embedded Microcontroller MCU
685-STM32L476JEY6TR
ARM Cortex-M 32-bit 80MHz 512KB Embedded Microcontroller MCU 685-STM32L476JEY6TR
32-bit ARM Cortex-M4 MCU, 80MHz, 512KB Flash, LCD, USB OTG Product overview: STM32L476JEY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L476JEY6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 80MHz, 512KB Flash, LCD, USB OTG Product overview: STM32L476JEY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L476JEY6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32L476JEY6TR - 807317-STM32L476JEY6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L476JEY6TR
807317-STM32L476JEY6TR
Embedded - Embedded - Microcontrollers - STM32L476JEY6TR 807317-STM32L476JEY6TR
Manufacturer: STMicroelectronics Win Source Part Number: 807317-STM32L476JEY6 TR Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex -M4 Speed: 80MHz Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, LCD, PWM, WDT Number of I/O: 57 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 72-WLCSP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 72-UFBGA, WLCSP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Part Number Series: STM32L476 Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 807317-STM32L476JEY6TR
Packaging: Reel
Mounting Style: SMD
Core Processor: ARM Cortex -M4
Speed: 80MHz
Core Size: 32-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Number of I/O: 57
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 72-WLCSP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 72-UFBGA, WLCSP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Part Number Series: STM32L476
Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L476JEY6TR
ARM Microcontrollers - MCU STM32L476JEY6TR
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32L476JEY6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L476JEY6TR
Microcontrollers STM32L476JEY6TR
IC MCU 32BIT 512KB FLASH 72WLCSP

IC MCU 32BIT 512KB FLASH 72WLCSP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32L476JEY6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L476JEY6TR
Embedded - Microcontrollers STM32L476JEY6TR
IC MCU 32BIT 512KB FLASH 72WLCSP

IC MCU 32BIT 512KB FLASH 72WLCSP

Supplier's Site Datasheet
Microcontrollers - STM32L476JEY6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L476JEY6TR
Microcontrollers STM32L476JEY6TR
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 72-WLCSP (4.41x3.76)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 72-WLCSP (4.41x3.76)

Buy Now Datasheet
Mcu, 32Bit, 80Mhz; Product Range Stmicroelectronics - 26AH0239 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 80Mhz; Product Range Stmicroelectronics
26AH0239
Mcu, 32Bit, 80Mhz; Product Range Stmicroelectronics 26AH0239
MCU, 32BIT, 80MHZ; Product Range:STM32 Family STM32L4 Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:72Pins; MCU Case RoHS Compliant: Yes

MCU, 32BIT, 80MHZ; Product Range:STM32 Family STM32L4 Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:72Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L476JEY6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L476JEY6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L476JEY6TR
IC MCU 32BIT 512KB FLASH 72WLCSP

IC MCU 32BIT 512KB FLASH 72WLCSP

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-17667-1-ND 2333075 685-STM32L476JEY6TR 807317-STM32L476JEY6TR STM32L476JEY6TR STM32L476JEY6TR STM32L476JEY6TR STM32L476JEY6TR 26AH0239 STM32L476JEY6TR
Product Name Microcontrollers Microcontrollers ARM Cortex-M 32-bit 80MHz 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32L476JEY6TR ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, 80Mhz; Product Range Stmicroelectronics Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 80 MHz 48 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 128 KB 512 KB 128 KB 128 KB 128 KB 128 KB
ROM 512 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded Microcontroller MCU - 685-CG7153AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
4 suppliers