STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM32L476G-EVAL

Description
STM32L476 STM32L4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32L476 STM32L4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-15880-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-15880-ND
Embedded MCU, DSP Evaluation Boards 497-15880-ND
STM32L476 STM32L4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

STM32L476 STM32L4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Microcontroller Development Tools - 8967728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontroller Development Tools
8967728
Microcontroller Development Tools 8967728
Eval Board with ARM STM32L476ZGT6 MCU

Eval Board with ARM STM32L476ZGT6 MCU

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283949-STM32L476G-EVAL - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283949-STM32L476G-EVAL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283949-STM32L476G-EVAL
Win Source Part Number: 1283949-STM32L476G-E VAL Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32L4 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM32L476 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-15880 Base Product Number: STM32

Win Source Part Number: 1283949-STM32L476G-EVAL
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32L4
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STM32L476
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-15880
Base Product Number: STM32

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM32L476G-EVAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM32L476G-EVAL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM32L476G-EVAL
STM32L476 EVAL BRD

STM32L476 EVAL BRD

Supplier's Site
Evaluation Board, Low Power Mcu+Fpu; Silicon Manufacturer Stmicroelectronics - 55Y3740 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Low Power Mcu+Fpu; Silicon Manufacturer Stmicroelectronics
55Y3740
Evaluation Board, Low Power Mcu+Fpu; Silicon Manufacturer Stmicroelectronics 55Y3740
EVALUATION BOARD, LOW POWER MCU+FPU; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32L4; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M4; Silicon Core Number:STM32L476ZG; Kit Contents:Eval RoHS Compliant: Yes

EVALUATION BOARD, LOW POWER MCU+FPU; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32L4; Core Architecture:ARM; Core Sub-Architecture:Cortex-M4; Silicon Core Number:STM32L476ZG; Kit Contents:Eval RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM32L476G-EVAL
Development Boards & Kits - ARM STM32L476G-EVAL
Development Boards & Kits - ARM Evaluation board with STM32L476ZG MCU

Development Boards & Kits - ARM Evaluation board with STM32L476ZG MCU

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-15880-ND 8967728 1283949-STM32L476G-EVAL STM32L476G-EVAL 55Y3740 STM32L476G-EVAL
Product Name Embedded MCU, DSP Evaluation Boards Microcontroller Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Evaluation Board, Low Power Mcu+Fpu; Silicon Manufacturer Stmicroelectronics Development Boards & Kits - ARM
Manufacturer STMICROELECTRONICS; Other ARM; Arm; Other STMicroelectronics; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB,RAM-6A,AF190,50 OHM / RoHS - TB-414-6A+ - Mini-Circuits
Specs
Category Developement Board
View Details
Long Range Radio - RTK Starter Kit - AS-STARTKIT-LR-L1L2 (simplertk2b-starter-kit-lr) - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Matrix Boards - 1892286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details