Win Source Part Number: 1262264-STM32L475RCT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32L4
Core Processor: ARM® Cortex®-M4
Speed: 80MHz
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O: 51
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM32L475
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Ultra-low-power with FPU Arm Cortex-M4 MCU 80 MHz with 256 Kbytes of Flash memory, USB OTG, DFSDM Product overview: STM32L475RCT7TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 80 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L475RCT7TR can be used for catalog matching and distributor lookup.
IC MCU 32BIT 256KB FLASH 64LQFP
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
ARM Microcontrollers - MCU 16/32-BITS MICROS
IC MCU 32BIT 256KB FLASH 64LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1262264-STM32L475RCT7TR | STM32L475RCT7TR-ND | 685-STM32L475RCT7TR | STM32L475RCT7TR | STM32L475RCT7TR | STM32L475RCT7TR | STM32L475RCT7TR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 80 MHz | 80 MHz | 48 MHz | 80 MHz | 80 MHz | ||
| RAM | 256 KB | 128 KB | 128 KB | 128 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||||
| Supply Voltage | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to ? volts | 3.6 volts |