STMicroelectronics, Inc. Microcontrollers STM32L471VET6

Description
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-18600-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18600-ND
Microcontrollers 497-18600-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU
685-STM32L471VET6
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU 685-STM32L471VET6
Ultra-low-power with FPU Arm Cortex-M4 MCU 80 MHz with 512 Kbytes of Flash memory, DFSDM Product overview: STM32L471VET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 80 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L471VET6 can be used for catalog matching and distributor lookup.

Ultra-low-power with FPU Arm Cortex-M4 MCU 80 MHz with 512 Kbytes of Flash memory, DFSDM Product overview: STM32L471VET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 80 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L471VET6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32L471VET6 - 809814-STM32L471VET6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L471VET6
809814-STM32L471VET6
Embedded - Embedded - Microcontrollers - STM32L471VET6 809814-STM32L471VET6
Manufacturer: STMicroelectronics Win Source Part Number: 809814-STM32L471VET6 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M4 Speed: 80MHz Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, PWM, WDT Number of I/O: 82 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 540 MSL Level: 3 (168 Hours) Part Number Series: STM32L471 Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 809814-STM32L471VET6
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M4
Speed: 80MHz
Core Size: 32-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O: 82
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 540
MSL Level: 3 (168 Hours)
Part Number Series: STM32L471
Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V

Buy Now
Mcu, 32Bit, 80Mhz, Lqfp-100; Product Range Stmicroelectronics - 26AH0238 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 80Mhz, Lqfp-100; Product Range Stmicroelectronics
26AH0238
Mcu, 32Bit, 80Mhz, Lqfp-100; Product Range Stmicroelectronics 26AH0238
MCU, 32BIT, 80MHZ, LQFP-100; Product Range:STM32 Family STM32L4 Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:100Pins; MCU CaseRoHS Compliant: Yes

MCU, 32BIT, 80MHZ, LQFP-100; Product Range:STM32 Family STM32L4 Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:100Pins; MCU CaseRoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L471VET6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L471VET6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L471VET6
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site
Microcontrollers - STM32L471VET6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L471VET6
Microcontrollers STM32L471VET6
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32L471VET6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L471VET6
Embedded - Microcontrollers STM32L471VET6
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L471VET6
ARM Microcontrollers - MCU STM32L471VET6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32L471VET6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L471VET6
Microcontrollers STM32L471VET6
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-18600-ND 685-STM32L471VET6 809814-STM32L471VET6 26AH0238 STM32L471VET6 STM32L471VET6 STM32L471VET6 STM32L471VET6 STM32L471VET6
Product Name Microcontrollers Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32L471VET6 Mcu, 32Bit, 80Mhz, Lqfp-100; Product Range Stmicroelectronics Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 80 MHz 48 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 128 KB 512 KB 128 KB 128 KB 128 KB 128 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2650F128RHBR - 1159461-CC2650F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7029BBCZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - C164CILMCAKXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
8 suppliers