STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32L462CEU6 STM32L462CEU6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898237-STM32L462CEU6 Series: STM32L4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 48-UFQFPN (7x7) Core Processor: ARM® Cortex®-M4 Speed: 80MHz Package: Tray Package: 48-UFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, PWM, WDT Number of I/O: 38 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Family Name: STM32L462 Categories: Integrated Circuits (ICs) Case / Package: 48-UFQFPN (7x7) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17213, STM32L462CEU6-ND
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898237-STM32L462CEU6 Series: STM32L4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 48-UFQFPN (7x7) Core Processor: ARM® Cortex®-M4 Speed: 80MHz Package: Tray Package: 48-UFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, PWM, WDT Number of I/O: 38 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Family Name: STM32L462 Categories: Integrated Circuits (ICs) Case / Package: 48-UFQFPN (7x7) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17213, STM32L462CEU6-ND
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32L462CEU6 is an ultra-low-power microcontroller based on the Arm® Cortex®-M4 core, featuring a floating-point unit (FPU) and capable of executing at 80 MHz with a performance of 100 DMIPS. It includes 512 KB of Flash memory and 160 KB of SRAM, with 32 KB having hardware parity check. The device supports a wide range of peripherals, including 17 communication interfaces such as USB 2.0, multiple I2C, USART, and UART interfaces, as well as rich analog features like a 12-bit ADC and DAC. Designed for low power consumption, the STM32L462CEU6 operates within a voltage range of 1.71 V to 3.6 V and offers various low-power modes, achieving a current consumption as low as 22 nA in shutdown mode. It also includes a real-time clock (RTC) with calendar functions, multiple timers, and capacitive sensing capabilities. The microcontroller is packaged in a compact UFBGA100 format, making it suitable for space-constrained applications. The device is compliant with ECOPACK2® standards, ensuring environmental considerations in its design.

Datasheet Summary
Powered by GS/AI

The STM32L462CEU6 is an ultra-low-power microcontroller based on the Arm® Cortex®-M4 core, featuring a floating-point unit (FPU) and capable of executing at 80 MHz with a performance of 100 DMIPS. It includes 512 KB of Flash memory and 160 KB of SRAM, with 32 KB having hardware parity check. The device supports a wide range of peripherals, including 17 communication interfaces such as USB 2.0, multiple I2C, USART, and UART interfaces, as well as rich analog features like a 12-bit ADC and DAC. Designed for low power consumption, the STM32L462CEU6 operates within a voltage range of 1.71 V to 3.6 V and offers various low-power modes, achieving a current consumption as low as 22 nA in shutdown mode. It also includes a real-time clock (RTC) with calendar functions, multiple timers, and capacitive sensing capabilities. The microcontroller is packaged in a compact UFBGA100 format, making it suitable for space-constrained applications. The device is compliant with ECOPACK2® standards, ensuring environmental considerations in its design.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32L462CEU6 - 898237-STM32L462CEU6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L462CEU6
898237-STM32L462CEU6
Embedded - Embedded - Microcontrollers - STM32L462CEU6 898237-STM32L462CEU6
Manufacturer: STMicroelectronics Win Source Part Number: 898237-STM32L462CEU6 Series: STM32L4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 48-UFQFPN (7x7) Core Processor: ARM® Cortex®-M4 Speed: 80MHz Package: Tray Package: 48-UFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, PWM, WDT Number of I/O: 38 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Family Name: STM32L462 Categories: Integrated Circuits (ICs) Case / Package: 48-UFQFPN (7x7) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17213, STM32L462CEU6-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 898237-STM32L462CEU6
Series: STM32L4
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 48-UFQFPN (7x7)
Core Processor: ARM® Cortex®-M4
Speed: 80MHz
Package: Tray
Package: 48-UFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O: 38
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b; D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 3.6V
Family Name: STM32L462
Categories: Integrated Circuits (ICs)
Case / Package: 48-UFQFPN (7x7)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-17213, STM32L462CEU6-ND

Buy Now Datasheet
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU - 685-STM32L462CEU6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU
685-STM32L462CEU6
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU 685-STM32L462CEU6
Ultra-low-power with FPU Arm Cortex-M4 MCU 80 MHz with 512 kbytes of Flash memory, USB Device, AES-256, DFSDM Product overview: STM32L462CEU6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 80 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L462CEU6 can be used for catalog matching and distributor lookup.

Ultra-low-power with FPU Arm Cortex-M4 MCU 80 MHz with 512 kbytes of Flash memory, USB Device, AES-256, DFSDM Product overview: STM32L462CEU6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 80 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L462CEU6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-17213-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17213-ND
Microcontrollers 497-17213-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L462CEU6
ARM Microcontrollers - MCU STM32L462CEU6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Mcu, Arm Cortex-M4, 80Mhz, Ufqfpn-48; Product Range Stmicroelectronics - 17AC5573 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M4, 80Mhz, Ufqfpn-48; Product Range Stmicroelectronics
17AC5573
Mcu, Arm Cortex-M4, 80Mhz, Ufqfpn-48; Product Range Stmicroelectronics 17AC5573
MCU, ARM CORTEX-M4, 80MHZ, UFQFPN-48; Product Range:STM32 Family STM32L4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:160KB; No. of Pins:48Pins; RoHS Compliant: Yes

MCU, ARM CORTEX-M4, 80MHZ, UFQFPN-48; Product Range:STM32 Family STM32L4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:160KB; No. of Pins:48Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32L462CEU6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L462CEU6
Microcontrollers STM32L462CEU6
IC MCU 32BIT 512KB FLSH 48UFQFPN

IC MCU 32BIT 512KB FLSH 48UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM32L462CEU6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L462CEU6
Microcontrollers STM32L462CEU6
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - STM32L462CEU6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L462CEU6
Embedded - Microcontrollers STM32L462CEU6
IC MCU 32BIT 512KB FLSH 48UFQFPN

IC MCU 32BIT 512KB FLSH 48UFQFPN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 898237-STM32L462CEU6 685-STM32L462CEU6 497-17213-ND STM32L462CEU6 17AC5573 STM32L462CEU6 STM32L462CEU6 STM32L462CEU6
Product Name Embedded - Embedded - Microcontrollers - STM32L462CEU6 Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Mcu, Arm Cortex-M4, 80Mhz, Ufqfpn-48; Product Range Stmicroelectronics Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 80 MHz 48 MHz 80 MHz 80 MHz 80 MHz 80 MHz
RAM 512 KB 160 KB 160 KB 160 KB 160 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 1.71 to 3.6 volts 1.71 to ? volts 1.71 to 3.6 volts 1.71 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - AFE4110B000YS - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC814BRUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - A2C00568400 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers