STMicroelectronics, Inc. Microcontrollers STM32L452RCI6

Description
ST STM32L452RCI6
Request a Quote Datasheet
Description
ST STM32L452RCI6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 2333068P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2333068P
Microcontrollers 2333068P
ST STM32L452RCI6

ST STM32L452RCI6

Supplier's Site
Microcontrollers - 2333068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2333068
Microcontrollers 2333068
ST STM32L452RCI6

ST STM32L452RCI6

Supplier's Site
Microcontrollers - 2333067 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2333067
Microcontrollers 2333067
ST STM32L452RCI6

ST STM32L452RCI6

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 979152-STM32L452RCI6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
979152-STM32L452RCI6
Integrated Circuits (ICs) - Embedded - Microcontrollers 979152-STM32L452RCI6
Win Source Part Number: 979152-STM32L452RCI6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L4 Core Processor: ARM® Cortex®-M4 Speed: 80MHz Package: Tray Standard Package: 2,940 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, PWM, WDT Number of I/O: 52 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 160K x 8 Data Converters: A/D 16x12b; D/A 1x12b Oscillator Type: Internal Package / Case: 64-UFBGA Supplier Device Package: 64-UFBGA (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-17983,STM32L452R CI6-ND Base Product Number: STM32L452

Win Source Part Number: 979152-STM32L452RCI6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32L4
Core Processor: ARM® Cortex®-M4
Speed: 80MHz
Package: Tray
Standard Package: 2,940
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O: 52
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 160K x 8
Data Converters: A/D 16x12b; D/A 1x12b
Oscillator Type: Internal
Package / Case: 64-UFBGA
Supplier Device Package: 64-UFBGA (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-17983,STM32L452RCI6-ND
Base Product Number: STM32L452

Buy Now Datasheet
Microcontrollers - 497-17983-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17983-ND
Microcontrollers 497-17983-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-UFBGA (5x5)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-UFBGA (5x5)

Buy Now Datasheet
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU - 685-STM32L452RCI6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU
685-STM32L452RCI6
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU 685-STM32L452RCI6
Ultra-low-power with FPU Arm Cortex-M4 MCU 80 MHz with 256 kbytes of Flash memory, USB Device, DFSDM Product overview: STM32L452RCI6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 80 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L452RCI6 can be used for catalog matching and distributor lookup.

Ultra-low-power with FPU Arm Cortex-M4 MCU 80 MHz with 256 kbytes of Flash memory, USB Device, DFSDM Product overview: STM32L452RCI6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 80 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L452RCI6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32L452RCI6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L452RCI6
Microcontrollers STM32L452RCI6
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-UFBGA (5x5)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-UFBGA (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L452RCI6
ARM Microcontrollers - MCU STM32L452RCI6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L452RCI6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L452RCI6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L452RCI6
IC MCU 32BIT 256KB FLASH 64UFBGA

IC MCU 32BIT 256KB FLASH 64UFBGA

Supplier's Site
Embedded - Microcontrollers - STM32L452RCI6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L452RCI6
Embedded - Microcontrollers STM32L452RCI6
IC MCU 32BIT 256KB FLASH 64UFBGA

IC MCU 32BIT 256KB FLASH 64UFBGA

Supplier's Site Datasheet
Microcontrollers - STM32L452RCI6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L452RCI6
Microcontrollers STM32L452RCI6
IC MCU 32BIT 256KB FLASH 64UFBGA

IC MCU 32BIT 256KB FLASH 64UFBGA

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 2333068P 979152-STM32L452RCI6 497-17983-ND 685-STM32L452RCI6 STM32L452RCI6 STM32L452RCI6 STM32L452RCI6 STM32L452RCI6 STM32L452RCI6
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
ROM 512 KB 256 KB
Package Type BGA; Other; UFBGA Other; 64-UFBGA BGA; Other; 64-UFBGA BGA; Other; 64-UFBGA Other; 64-UFBGA
Pin Count 64 64
Clock Speed 80 MHz 80 MHz 48 MHz 80 MHz 80 MHz 80 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F16RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - ADUC842BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details