STMicroelectronics, Inc. Microcontrollers STM32L451REI6

Description
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-UFBGA (5x5)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-UFBGA (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-17976-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17976-ND
Microcontrollers 497-17976-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-UFBGA (5x5)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-UFBGA (5x5)

Buy Now Datasheet
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU - 685-STM32L451REI6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU
685-STM32L451REI6
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU 685-STM32L451REI6
Ultra-low-power with FPU Arm Cortex-M4 MCU 80 MHz with 512 kbytes of Flash memory, DFSDM Product overview: STM32L451REI6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 80 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L451REI6 can be used for catalog matching and distributor lookup.

Ultra-low-power with FPU Arm Cortex-M4 MCU 80 MHz with 512 kbytes of Flash memory, DFSDM Product overview: STM32L451REI6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 80 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L451REI6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32L451REI6 - 898235-STM32L451REI6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L451REI6
898235-STM32L451REI6
Embedded - Embedded - Microcontrollers - STM32L451REI6 898235-STM32L451REI6
Manufacturer: STMicroelectronics Win Source Part Number: 898235-STM32L451REI6 Series: STM32L4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 64-UFBGA (5x5) Core Processor: ARM® Cortex®-M4 Speed: 80MHz Package: Tray Package: 64-UFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, PWM, WDT Number of I/O: 52 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Family Name: STM32L451 Categories: Integrated Circuits (ICs) Case / Package: 64-UFBGA (5x5) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2940 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17976, STM32L451REI6-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 898235-STM32L451REI6
Series: STM32L4
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 64-UFBGA (5x5)
Core Processor: ARM® Cortex®-M4
Speed: 80MHz
Package: Tray
Package: 64-UFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O: 52
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b; D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 3.6V
Family Name: STM32L451
Categories: Integrated Circuits (ICs)
Case / Package: 64-UFBGA (5x5)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2940
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-17976, STM32L451REI6-ND

Buy Now Datasheet
Embedded - Microcontrollers - STM32L451REI6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L451REI6
Embedded - Microcontrollers STM32L451REI6
IC MCU 32BIT 512KB FLASH 64UFBGA

IC MCU 32BIT 512KB FLASH 64UFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L451REI6
ARM Microcontrollers - MCU STM32L451REI6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32L451REI6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L451REI6
Microcontrollers STM32L451REI6
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-UFBGA (5x5)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-UFBGA (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L451REI6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L451REI6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L451REI6
IC MCU 32BIT 512KB FLASH 64UFBGA

IC MCU 32BIT 512KB FLASH 64UFBGA

Supplier's Site
Microcontrollers - STM32L451REI6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L451REI6
Microcontrollers STM32L451REI6
IC MCU 32BIT 512KB FLASH 64UFBGA

IC MCU 32BIT 512KB FLASH 64UFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-17976-ND 685-STM32L451REI6 898235-STM32L451REI6 STM32L451REI6 STM32L451REI6 STM32L451REI6 STM32L451REI6 STM32L451REI6
Product Name Microcontrollers Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32L451REI6 Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 80 MHz 48 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 16x12b; D/A 1x12b
RAM 160 KB 512 KB 160 KB 160 KB 160 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Industrial VQFN Embedded Microcontroller MCU - 879-CC2540TF256RHAR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 2 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - 2910ADC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - 7GA8303-45H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details