STMicroelectronics, Inc. Microcontrollers STM32L451RCI6

Description
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-UFBGA (5x5)
Request a Quote
Description
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-UFBGA (5x5)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32L451RCI6 is an ultra-low-power microcontroller based on the Arm® Cortex®-M4 core, featuring a floating-point unit and capable of operating at frequencies up to 80 MHz. It includes up to 512 KB of Flash memory and 160 KB of SRAM, with a portion of the SRAM equipped with hardware parity check for enhanced reliability. The device supports a wide range of peripherals, including 16 communication interfaces such as I2C, USART, and SPI, as well as rich analog features like a 12-bit ADC and DAC. This microcontroller is designed for low power consumption, with various operating modes that allow for energy-efficient performance, including a shutdown mode consuming as low as 22 nA. It operates within a voltage range of 1.71 V to 3.6 V and is rated for a temperature range of -40 °C to 125 °C. The STM32L451RCI6 also includes advanced features such as a true random number generator, a CRC calculation unit, and a 14-channel DMA controller, making it suitable for a variety of applications requiring efficient processing and low power usage.

Datasheet Summary
Powered by GS/AI

The STM32L451RCI6 is an ultra-low-power microcontroller based on the Arm® Cortex®-M4 core, featuring a floating-point unit and capable of operating at frequencies up to 80 MHz. It includes up to 512 KB of Flash memory and 160 KB of SRAM, with a portion of the SRAM equipped with hardware parity check for enhanced reliability. The device supports a wide range of peripherals, including 16 communication interfaces such as I2C, USART, and SPI, as well as rich analog features like a 12-bit ADC and DAC. This microcontroller is designed for low power consumption, with various operating modes that allow for energy-efficient performance, including a shutdown mode consuming as low as 22 nA. It operates within a voltage range of 1.71 V to 3.6 V and is rated for a temperature range of -40 °C to 125 °C. The STM32L451RCI6 also includes advanced features such as a true random number generator, a CRC calculation unit, and a 14-channel DMA controller, making it suitable for a variety of applications requiring efficient processing and low power usage.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-17974-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17974-ND
Microcontrollers 497-17974-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-UFBGA (5x5)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-UFBGA (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L451RCI6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L451RCI6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L451RCI6
IC MCU 32BIT 256KB FLASH 64UFBGA

IC MCU 32BIT 256KB FLASH 64UFBGA

Supplier's Site
Microcontrollers - STM32L451RCI6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L451RCI6
Microcontrollers STM32L451RCI6
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-UFBGA (5x5)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-UFBGA (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L451RCI6
ARM Microcontrollers - MCU STM32L451RCI6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Embedded - Microcontrollers - STM32L451RCI6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L451RCI6
Embedded - Microcontrollers STM32L451RCI6
IC MCU 32BIT 256KB FLASH 64UFBGA

IC MCU 32BIT 256KB FLASH 64UFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-17974-ND STM32L451RCI6 STM32L451RCI6 STM32L451RCI6 STM32L451RCI6
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 80 MHz 80 MHz 80 MHz
Bits Other; A/D 16x12b; D/A 1x12b
RAM 160 KB 160 KB 160 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

BGA Embedded Microcontroller MCU - 685-D36780PGE100 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers
Microcontrollers - C161KLMHAFXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
5 suppliers
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details