STMicroelectronics, Inc. ARM Cortex-M 32-bit 80MHz 256KB Embedded Microcontroller MCU STM32L451CCU6TR

Description
32-bit ARM Cortex-M4 MCU, 80MHz, 256KB Flash, 160KB RAM, 38 I/O Product overview: STM32L451CCU6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 256KB, 160KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L451CCU6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M4 MCU, 80MHz, 256KB Flash, 160KB RAM, 38 I/O Product overview: STM32L451CCU6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 256KB, 160KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L451CCU6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 80MHz 256KB Embedded Microcontroller MCU - 685-STM32L451CCU6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 80MHz 256KB Embedded Microcontroller MCU
685-STM32L451CCU6TR
ARM Cortex-M 32-bit 80MHz 256KB Embedded Microcontroller MCU 685-STM32L451CCU6TR
32-bit ARM Cortex-M4 MCU, 80MHz, 256KB Flash, 160KB RAM, 38 I/O Product overview: STM32L451CCU6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 256KB, 160KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L451CCU6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 80MHz, 256KB Flash, 160KB RAM, 38 I/O Product overview: STM32L451CCU6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 256KB, 160KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L451CCU6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-19678-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19678-6-ND
Microcontrollers 497-19678-6-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Microcontrollers - 497-19678-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19678-2-ND
Microcontrollers 497-19678-2-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Microcontrollers - 497-19678-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19678-1-ND
Microcontrollers 497-19678-1-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262277-STM32L451CCU6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262277-STM32L451CCU6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262277-STM32L451CCU6TR
Win Source Part Number: 1262277-STM32L451CCU 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L4 Core Processor: ARM® Cortex®-M4 Speed: 80MHz Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, PWM, WDT Number of I/O: 38 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 160K x 8 Data Converters: A/D 10x12b; D/A 1x12b Oscillator Type: Internal Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-19678-6,497-1967 8-2,497-19678-1,STM3 2L451CCU6TR Base Product Number: STM32L451

Win Source Part Number: 1262277-STM32L451CCU6TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32L4
Core Processor: ARM® Cortex®-M4
Speed: 80MHz
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O: 38
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 160K x 8
Data Converters: A/D 10x12b; D/A 1x12b
Oscillator Type: Internal
Package / Case: 48-UFQFN Exposed Pad
Supplier Device Package: 48-UFQFPN (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-19678-6,497-19678-2,497-19678-1,STM32L451CCU6TR
Base Product Number: STM32L451

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L451CCU6TR
ARM Microcontrollers - MCU STM32L451CCU6TR
ARM Microcontrollers - MCU Ultra-low-power with FPU ARM Cortex-M4 MCU 80 MHz with 256 Kbytes Flash, DFSDM

ARM Microcontrollers - MCU Ultra-low-power with FPU ARM Cortex-M4 MCU 80 MHz with 256 Kbytes Flash, DFSDM

Buy Now Datasheet
Embedded - Microcontrollers - STM32L451CCU6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L451CCU6TR
Embedded - Microcontrollers STM32L451CCU6TR
IC MCU 32BIT 256KB FLSH 48UFQFPN

IC MCU 32BIT 256KB FLSH 48UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM32L451CCU6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L451CCU6TR
Microcontrollers STM32L451CCU6TR
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L451CCU6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L451CCU6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L451CCU6TR
IC MCU 32BIT 256KB FLSH 48UFQFPN

IC MCU 32BIT 256KB FLSH 48UFQFPN

Supplier's Site
Microcontrollers - STM32L451CCU6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L451CCU6TR
Microcontrollers STM32L451CCU6TR
IC MCU 32BIT 256KB FLSH 48UFQFPN

IC MCU 32BIT 256KB FLSH 48UFQFPN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32L451CCU6TR 497-19678-6-ND 1262277-STM32L451CCU6TR STM32L451CCU6TR STM32L451CCU6TR STM32L451CCU6TR STM32L451CCU6TR STM32L451CCU6TR
Product Name ARM Cortex-M 32-bit 80MHz 256KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 48 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Supply Voltage 1.71 to ? volts 1.71 to 3.6 volts 1.71 to 3.6 volts 3.6 volts 1.71 to 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bits Other; A/D 10x12b; D/A 1x12b
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C165LFHAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 2 KB
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers