ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 32-UFQFPN (5x5)
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 32-UFQFPN (5x5)
IC MCU 32BIT 256KB FLSH 32UFQFPN
IC MCU 32BIT 256KB FLSH 32UFQFPN
ARM Microcontrollers - MCU
IC MCU 32BIT 256KB FLSH 32UFQFPN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STM32L442KCU6TR-ND | STM32L442KCU6TR | STM32L442KCU6TR | STM32L442KCU6TR | STM32L442KCU6TR | STM32L442KCU6TR |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | 32 Bit | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | Other; A/D 10x12b | |||||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | ||
| ROM | 256 KB |