Manufacturer: STMicroelectronics
Win Source Part Number: 846277-STM32L442KCU6
Series: STM32L4
Features: series Microcontroller IC
Package: Tray
Number of I/O: 26
Family Name: STM32L442
Categories: Integrated Circuits (ICs)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 32-UFQFPN (5x5)
Ultra-low-power with FPU Arm Cortex-M4 MCU 80 MHz with 256 Kbytes of Flash memory, USB, AES-256, DFSDM Product overview: STM32L442KCU6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 80 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L442KCU6 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 256KB FLSH 32UFQFPN
ARM Microcontrollers - MCU 16/32-BITS MICROS
IC MCU 32BIT 256KB FLSH 32UFQFPN
IC MCU 32BIT 256KB FLSH 32UFQFPN
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 32-UFQFPN (5x5)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 846277-STM32L442KCU6 | 497-16585-ND | 685-STM32L442KCU6 | STM32L442KCU6 | STM32L442KCU6 | STM32L442KCU6 | STM32L442KCU6 | STM32L442KCU6 |
| Product Name | Embedded - Embedded - Microcontrollers - STM32L442KCU6 | Microcontrollers | Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| I/O Ports | 26 | 26 | 26 | |||||
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||||
| Bits | Other; A/D 10x12b; D/A 2x12b | |||||||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB |