STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L433RCT6TR

Description
Win Source Part Number: 1262288-STM32L433RCT 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L4 Core Processor: ARM® Cortex®-M4 Speed: 80MHz Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, LCD, PWM, WDT Number of I/O: 52 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: STM32L433RCT6TR,497- 18834-6,497-18834-2, 497-18834-1 Base Product Number: STM32L433
Request a Quote Datasheet
Description
Win Source Part Number: 1262288-STM32L433RCT 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L4 Core Processor: ARM® Cortex®-M4 Speed: 80MHz Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, LCD, PWM, WDT Number of I/O: 52 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: STM32L433RCT6TR,497- 18834-6,497-18834-2, 497-18834-1 Base Product Number: STM32L433
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262288-STM32L433RCT6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262288-STM32L433RCT6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262288-STM32L433RCT6TR
Win Source Part Number: 1262288-STM32L433RCT 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L4 Core Processor: ARM® Cortex®-M4 Speed: 80MHz Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, LCD, PWM, WDT Number of I/O: 52 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: STM32L433RCT6TR,497- 18834-6,497-18834-2, 497-18834-1 Base Product Number: STM32L433

Win Source Part Number: 1262288-STM32L433RCT6TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32L4
Core Processor: ARM® Cortex®-M4
Speed: 80MHz
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Number of I/O: 52
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: STM32L433RCT6TR,497-18834-6,497-18834-2,497-18834-1
Base Product Number: STM32L433

Buy Now Datasheet
ARM Cortex-M 32-bit 256KB 80MHz Embedded Microcontroller MCU - 685-STM32L433RCT6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 256KB 80MHz Embedded Microcontroller MCU
685-STM32L433RCT6TR
ARM Cortex-M 32-bit 256KB 80MHz Embedded Microcontroller MCU 685-STM32L433RCT6TR
32-bit ARM Cortex-M4 MCU, 256KB Flash, 80MHz, LCD, USB, 64-Pin PQFP Product overview: STM32L433RCT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256KB, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256KB, 80MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L433RCT6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 256KB Flash, 80MHz, LCD, USB, 64-Pin PQFP Product overview: STM32L433RCT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256KB, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256KB, 80MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L433RCT6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-18834-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18834-1-ND
Microcontrollers 497-18834-1-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-18834-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18834-6-ND
Microcontrollers 497-18834-6-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-18834-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18834-2-ND
Microcontrollers 497-18834-2-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - STM32L433RCT6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L433RCT6TR
Microcontrollers STM32L433RCT6TR
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L433RCT6TR
ARM Microcontrollers - MCU STM32L433RCT6TR
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Embedded - Microcontrollers - STM32L433RCT6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L433RCT6TR
Embedded - Microcontrollers STM32L433RCT6TR
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM32L433RCT6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L433RCT6TR
Microcontrollers STM32L433RCT6TR
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L433RCT6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L433RCT6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L433RCT6TR
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1262288-STM32L433RCT6TR 685-STM32L433RCT6TR 497-18834-1-ND STM32L433RCT6TR STM32L433RCT6TR STM32L433RCT6TR STM32L433RCT6TR STM32L433RCT6TR
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Cortex-M 32-bit 256KB 80MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 80 MHz 48 MHz 80 MHz 80 MHz 80 MHz 80 MHz
RAM 256 KB 64 KB 64 KB 64 KB 64 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.71 to 3.6 volts 1.71 to ? volts 1.71 to 3.6 volts 1.71 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC836BCPZ - 911042-ADUC836BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - C515C8EMCAFXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
Bits Other; A/D 8x10b
View Details
6 suppliers