STMicroelectronics, Inc. Microcontrollers STM32L433CCU6TR

Description
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 48-UFQFPN (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 48-UFQFPN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32L433CCU6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32L433CCU6TR-ND
Microcontrollers 497-STM32L433CCU6TR-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - STM32L433CCU6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L433CCU6TR
Embedded - Microcontrollers STM32L433CCU6TR
IC MCU 32BIT 256KB FLSH 48UFQFPN

IC MCU 32BIT 256KB FLSH 48UFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L433CCU6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L433CCU6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L433CCU6TR
IC MCU 32BIT 256KB FLSH 48UFQFPN

IC MCU 32BIT 256KB FLSH 48UFQFPN

Supplier's Site
Microcontrollers - STM32L433CCU6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L433CCU6TR
Microcontrollers STM32L433CCU6TR
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32L433CCU6TR-ND STM32L433CCU6TR STM32L433CCU6TR STM32L433CCU6TR
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 80 MHz 80 MHz 80 MHz
Bits Other; A/D 10x12b; D/A 2x12b
RAM 64 KB 64 KB 64 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG8177AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details