STMicroelectronics, Inc. Microcontrollers STM32L433CBT6

Description
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-17961-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17961-ND
Microcontrollers 497-17961-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32L433CBT6 - 852689-STM32L433CBT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L433CBT6
852689-STM32L433CBT6
Embedded - Embedded - Microcontrollers - STM32L433CBT6 852689-STM32L433CBT6
Manufacturer: STMicroelectronics Win Source Part Number: 852689-STM32L433CBT6 Series: STM32L4 Features: series Microcontroller IC Package: Tray Number of I/O: 38 Family Name: STM32L433 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17961, STM32L433CBT6-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 852689-STM32L433CBT6
Series: STM32L4
Features: series Microcontroller IC
Package: Tray
Number of I/O: 38
Family Name: STM32L433
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-17961, STM32L433CBT6-ND

Buy Now Datasheet
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU - 685-STM32L433CBT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU
685-STM32L433CBT6
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU 685-STM32L433CBT6
Ultra-low-power with FPU Arm Cortex-M4 MCU 80 MHz with 128 Kbytes of Flash memory, USB FS, LCD Product overview: STM32L433CBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 80 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L433CBT6 can be used for catalog matching and distributor lookup.

Ultra-low-power with FPU Arm Cortex-M4 MCU 80 MHz with 128 Kbytes of Flash memory, USB FS, LCD Product overview: STM32L433CBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 80 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L433CBT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1750829P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1750829P
Microcontrollers 1750829P
ARM Cortex-M4 MCU 80 MHz with 128 Kbyte

ARM Cortex-M4 MCU 80 MHz with 128 Kbyte

Supplier's Site
Microcontrollers - 1750701 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1750701
Microcontrollers 1750701
ARM Cortex-M4 MCU 80 MHz with 128 Kbyte

ARM Cortex-M4 MCU 80 MHz with 128 Kbyte

Supplier's Site
Microcontrollers - 1750829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1750829
Microcontrollers 1750829
ARM Cortex-M4 MCU 80 MHz with 128 Kbyte

ARM Cortex-M4 MCU 80 MHz with 128 Kbyte

Supplier's Site
Embedded - Microcontrollers - STM32L433CBT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L433CBT6
Embedded - Microcontrollers STM32L433CBT6
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM32L433CBT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L433CBT6
Microcontrollers STM32L433CBT6
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L433CBT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L433CBT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L433CBT6
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site
Microcontrollers - STM32L433CBT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L433CBT6
Microcontrollers STM32L433CBT6
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet
Mcu, Arm Cortex-M4, 80Mhz, Lqfp-48; Product Range Stmicroelectronics - 56AC6755 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M4, 80Mhz, Lqfp-48; Product Range Stmicroelectronics
56AC6755
Mcu, Arm Cortex-M4, 80Mhz, Lqfp-48; Product Range Stmicroelectronics 56AC6755
MCU, ARM CORTEX-M4, 80MHZ, LQFP-48; Product Range:ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:128KB; RAM Memory Size:64KB; No. of Pins:48Pins; MCU Case RoHS Compliant: Yes

MCU, ARM CORTEX-M4, 80MHZ, LQFP-48; Product Range:ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:128KB; RAM Memory Size:64KB; No. of Pins:48Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L433CBT6
ARM Microcontrollers - MCU STM32L433CBT6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-17961-ND 852689-STM32L433CBT6 685-STM32L433CBT6 1750829P 1750701 STM32L433CBT6 STM32L433CBT6 STM32L433CBT6 STM32L433CBT6 56AC6755 STM32L433CBT6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32L433CBT6 Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, Arm Cortex-M4, 80Mhz, Lqfp-48; Product Range Stmicroelectronics ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 80 MHz 48 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 10x12b; D/A 2x12b
RAM 64 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM 128 KB 256 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7735AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC847BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details