STMicroelectronics, Inc.
Microcontrollers
STM32L432KCU6TR
Description
ARM MICROCONTROLLER
-
RS Components, Ltd.
-
RS Components, Ltd.
-
DigiKey
-
DigiKey
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
ARM MICROCONTROLLER
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
Microcontrollers (MCU) |
|
Product Number
|
214924 |
497-STM32L432KCU6TRDKR-ND |
|
Product Name
|
Microcontrollers |
Microcontrollers |
|
Data Bus
|
32 Bit; 32bit
|
32 Bit
|
|
ROM
|
256 KB
|
256 KB
|
|
Package Type
|
QFP; Other; UFQFPN
|
Other; 32-UFQFN Exposed Pad
|
|
Pin Count
|
32
|
32
|
|
Clock Speed
|
|
80 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
32 Bit
Bits
Other; A/D 8x10b
RAM
256 KB
View Details
3 suppliers
Data Bus
16 Bit
Clock Speed
25 MHz
Bits
Other; A/D 8x10b
View Details
4 suppliers
Data Bus
64 Bit; 64bit
Package Type
Other; Tdfn
Pin Count
8
View Details