STMicroelectronics, Inc. Microcontrollers STM32L432KBU6

Description
ST STM32L432KBU6
Request a Quote Datasheet
Description
ST STM32L432KBU6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 2333066P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2333066P
Microcontrollers 2333066P
ST STM32L432KBU6

ST STM32L432KBU6

Supplier's Site
Microcontrollers - 2333066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2333066
Microcontrollers 2333066
ST STM32L432KBU6

ST STM32L432KBU6

Supplier's Site
Microcontrollers - 2333064 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2333064
Microcontrollers 2333064
ST STM32L432KBU6

ST STM32L432KBU6

Supplier's Site
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU - 685-STM32L432KBU6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU
685-STM32L432KBU6
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU 685-STM32L432KBU6
Ultra-low-power with FPU Arm Cortex-M4 MCU 80 MHz with 128 Kbytes of Flash memory, USB Product overview: STM32L432KBU6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 80 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L432KBU6 can be used for catalog matching and distributor lookup.

Ultra-low-power with FPU Arm Cortex-M4 MCU 80 MHz with 128 Kbytes of Flash memory, USB Product overview: STM32L432KBU6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 80 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L432KBU6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262186-STM32L432KBU6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262186-STM32L432KBU6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262186-STM32L432KBU6
Win Source Part Number: 1262186-STM32L432KBU 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L4 Core Processor: ARM® Cortex®-M4 Speed: 80MHz Package: Tray Standard Package: 490 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, SWPMI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, PWM, WDT Number of I/O: 26 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 10x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 32-UFQFN Exposed Pad Supplier Device Package: 32-UFQFPN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-16577 Base Product Number: STM32L432

Win Source Part Number: 1262186-STM32L432KBU6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32L4
Core Processor: ARM® Cortex®-M4
Speed: 80MHz
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, SWPMI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O: 26
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 10x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 32-UFQFN Exposed Pad
Supplier Device Package: 32-UFQFPN (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-16577
Base Product Number: STM32L432

Buy Now Datasheet
Microcontrollers - 497-16577-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-16577-ND
Microcontrollers 497-16577-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L432KBU6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L432KBU6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L432KBU6
IC MCU 32BIT 128KB FLSH 32UFQFPN

IC MCU 32BIT 128KB FLSH 32UFQFPN

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L432KBU6
ARM Microcontrollers - MCU STM32L432KBU6
ARM Microcontrollers - MCU ARM Cortex-M4MCU 80 MHz, 128Kbytes Flash

ARM Microcontrollers - MCU ARM Cortex-M4MCU 80 MHz, 128Kbytes Flash

Buy Now Datasheet
Embedded - Microcontrollers - STM32L432KBU6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L432KBU6
Embedded - Microcontrollers STM32L432KBU6
IC MCU 32BIT 128KB FLSH 32UFQFPN

IC MCU 32BIT 128KB FLSH 32UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM32L432KBU6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L432KBU6
Microcontrollers STM32L432KBU6
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Microcontrollers - STM32L432KBU6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L432KBU6
Microcontrollers STM32L432KBU6
IC MCU 32BIT 128KB FLSH 32UFQFPN

IC MCU 32BIT 128KB FLSH 32UFQFPN

Supplier's Site Datasheet
Mcu, Arm Cortex-M4, 80Mhz, Qfn-32; Product Range Stmicroelectronics - 24AC5430 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M4, 80Mhz, Qfn-32; Product Range Stmicroelectronics
24AC5430
Mcu, Arm Cortex-M4, 80Mhz, Qfn-32; Product Range Stmicroelectronics 24AC5430
MCU, ARM CORTEX-M4, 80MHZ, QFN-32; Product Range:STM32 Family STM32L4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:128KB; RAM Memory Size:64KB; No. of Pins:32Pins; MSL:-RoHS Compliant: Yes

MCU, ARM CORTEX-M4, 80MHZ, QFN-32; Product Range:STM32 Family STM32L4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:128KB; RAM Memory Size:64KB; No. of Pins:32Pins; MSL:-RoHS Compliant: Yes

Supplier's Site
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32L432KBU6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32L432KBU6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32L432KBU6
128KB 1.71V~3.6V CM4 64KB 80MHz FLASH 26 UFQFPN-32(5x5) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

128KB 1.71V~3.6V CM4 64KB 80MHz FLASH 26 UFQFPN-32(5x5) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 2333066P 685-STM32L432KBU6 1262186-STM32L432KBU6 497-16577-ND STM32L432KBU6 STM32L432KBU6 STM32L432KBU6 STM32L432KBU6 STM32L432KBU6 24AC5430 STM32L432KBU6
Product Name Microcontrollers Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Mcu, Arm Cortex-M4, 80Mhz, Qfn-32; Product Range Stmicroelectronics Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
Data Bus 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
ROM 256 KB 128 KB
Package Type Other; QFN Other; 32-UFQFN Exposed Pad Other; 32-UFQFN Exposed Pad Other; 32-UFQFN Exposed Pad Other; 32-UFQFN Exposed Pad QFP
Pin Count 32 32 32
Clock Speed 48 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZ80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details